Smart-UPS accessories include various backplate PDU options, external standard and switched PDU options, matching battery cabinets for extending run time(Smart-UPS XL only), management devices, service products and mounting options. These accessories can customize your solution to increase availability, adaptability, serviceability, manageability and performance.
Note:
Technical Specifications
Output
Output Connections:Physical
Net Weight: 2.00 lbs. (0.91 kg)
Maximum Height: 7.50 inches (190 mm)
Maximum Width: 4.76 inches (121 mm)
Maximum Depth: 2.00 inches (51 mm)
Shipping Weight: 3.00 lbs. (1.36 kg)
Shipping Height: 8.00 inches (203 mm)
Shipping Width: 9.00 inches (229 mm)
Shipping Depth: 11.00 inches (279 mm)
Conformance
Standard Warranty: 3 years repair or replace
Sustainable Offer Status
RoHS: Compliant
REACH: REACH: Contains No SVHCs
Battery Directive: Compliant
Battery Notes: Contains Lithium Coin Cell