Enjoyment for Your Everyday Home and Work Life
Whether you're catching up on the latest show on the Internet or viewing documents, the BenQ GL2460 LED monitor is the perfect choice for you in style! Featuring Senseye Human Vision Technology with optimized Eco Mode and Reading Mode, a dynamic ratio of 12M:1, and 2ms GtG response time, this 24"W 16:9 LED monitor delivers every image detail with the best viewing quality.
Note:
Product Color
Product Color: Glossy Black
Panel
Screen Size: 24"W
Aspect Ratio: 16:9
Resolution (max.): 1920 x 1080
Pixel Pitch (mm): 0.276
Brightness ( typ.): 250 cd/m2
Contrast ( typ. ): 1000:1
DCR (Dynamic Contrast Ratio) (typ.): 12M:1
Panel Type: TN
Viewing Angle (L/R;U/D) (CR>=10): 170 / 160
Response Time(Tr+Tf) typ.: 2ms GTG
Display Colors: 16.7million
Color Gamut: 72%
Audio/Video Inputs/Outputs
Input Connector: D-sub, DVI-D
Power
Power Supply (90~264 AC): Built-in
Power Consumption (On mode): 23W (Base on Energy Star)
Eco Mode: Yes
(Power saving mode): <0.3W
Dimensions & Weight
CTN Dimensions (HxWxD mm): 649 x 123 x 417
Dimensions(HxWxD mm): 565 x 434 x 194
Dimensions with Wall Mount (HxWxD mm): 565 x 333 x 54
Net Weight (kg): 4.3
Gross Weight (kg): 5.8
Special Features
Senseye: Senseye 3
Reading Mode: Yes
AMA: Yes
Vista Compatibility: Yes
Windows® 7 Compatible: Yes
Windows® 8 Compatible: Yes
Color Temperature: Reddish / Normal/ Bluish /user mode
OSD Language: 17 languages
VESA Wall Mounting: 100x100mm
Tilt (down/up): -5 / 20
K Locker: Yes
Slim Bezel: 16mm
Included Accessories
Regulations: TCO 6.0