Flex System Enterprise Chassis

New Flex System chassis and compute node models are being added to the Lenovo® TopSeller Portfolio, designed and priced to meet the needs of our partners and customers. These models are preconfigured to meet requirements for various enterprise workloads and enable single part number ordering. They have been priced to offer significant savings for our clients. The configuration consists of two chassis models - value and performance. The value model comes pre-integrated with two Flex System SI4093 Interconnect Modules that offer low cost simple connectivity to a client's network. The performance model comes pre integrated with two Flex System CN4093 Converged Switch Modules that enable LAN/SAN connectivity and future growth.

Flex System TopSeller compute nodes offer a choice of entry, value and performance capability based on workload requirements. Four of these models will be based on Intel Xeon™ Processor E5-2600 v2 series technology and five models based on the latest Intel Xeon Processor E5-2600 v3 series technology. Clients will have a choice of different memory configurations between 32 GB to 128 GB memory. All nodes come with Virtual Fabric capability that enables up to 2 x 10 Gb or eight vNICs per node. The x240 M5 compute nodes offer uncompromised CPU performance plus industry-leading memory support for maximum VMs or VDI users, resulting in high utilization and lower cost for our clients.

Manufacturer Part Number
8721E2U
EAN/UPC
0883436681216,883436681216
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specified operating environmentPhysical specifications

For information on physical specifications, refer to the Hardware Announcements listed in the Reference information section.

Operating environment

For a complete description of this product, refer to the Hardware Announcements in the Reference information section.

Homologation

This product is not certified for direct connection by any means whatsoever to interfaces of public telecommunications networks. Certification may be required by law prior to making any such connection. Contact an IBM representative or reseller for any questions.

Hardware requirements

For attended installation of an operating system, this server requires a compatible:

  • USB keyboard
  • USB mouse
  • HDD
  • Display

Unattended or remote installation may be performed without requiring some or all of these components. Review your unattended software installation program information for specific hardware configuration requirements.

For service, the server requires a compatible:

  • USB keyboard
  • USB mouse
  • HDD
  • Display

When having the unit serviced, plan to have these components attached to your server either directly or indirectly through a console.