PLL1500M 15" LED LCD Monitor

The Planar® PLL1500M professional LED LCD monitor features a thin, professional design, internal power supply, integrated speakers and analog input. The brightness, resolution and contrast ratio enable expanded application possibilities.

Manufacturer Part Number
997-7318-01
EAN/UPC
0810689002260,810689002260
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DETAIL

Product Name: PLL1500M

Planar Part Number: 997-7318-01

Viewable Size:  15" diagonal (11.97" x 8.98")

Aspect Ratio: 4:3

Contrast Ratio (typ): 700:1

Viewing Angle (typ): 160° Horizontal and 130° Vertical

Response Time (typ): 8 ms

Brightness (Typical): 300 cd/m²

Display Type: Edge-Lit LED LCD

Display Resolution: 1024 x 768 XGA

Tilt Range: -1° to +20°

Palette: 16.2 million colors

Pixel Pitch: 0.297 mm

Refresh Rate: 55-76Hz (60Hz recommended)

Dimensions (W x H x D):  13.35" x 13.68" x 5.81" (339 mm x 347.40 mm x 147.48 mm)

Dimensions without Stand:  13.35" x 11.28" x 2.04" (339 mm x 286.50 mm x 51.70 mm)

Panel Depth: 2.04" (51.7 mm)

Display Weight: 6.6 lbs (3 kgs) , 5.7 lbs (2.6 kgs) without base & stand

Shipping weight: 8.8 lbs. (4kgs)

Video Inputs: Analog

External Connections: 1 Analog VGA D-sub 15-pin video display

Audio Output: Yes, stereo speakers 1W per channel

Compatibility: PC and Mac® (adapter may be required for Mac)

Power Supply: Internal

Power Consumption (max): 8W Typical, (0.5 watt Standby)

Power Requirements: AC 100/240 VAC

VESA Compatible/Location: Built-in 75 mm VESA, back

Product Approvals: FCC-B, CE, UL/cUL, RoHS

Service and Support: 3-Year Customer First™ Warranty featuring FREE 2-Day Advance Replacement (US only)

Options / Features: Anti-glare coating, Multi-language display, On screen display (OSD) Kensington® Security Slot

In the Box: PLL1500M 15" LCD Monitor, Power Cord, VGA Cable, User’s Guide