14” Lightweight Carrying Case

The Toshiba 14” Lightweight Carry Case adds convenience to your life at a very affordable price. This simple, sturdy, ultra lightweight carry case is perfect for any laptop with up to a 14” screen.
The padded handle and included padded, adjustable shoulder strap provides comfort while carrying your laptop.
Its padded top-load computer compartment supports and protects your laptop. There is also room in the main compartment to carry files, magazines, or books. The front-side outer zippered pocket has basic poly-mesh organization, a USB flash drive pouch, and side gussets that allow the pocket to expand to hold a power supply, battery, mouse or any items of your choice.

Manufacturer Part Number
PA1564U-1EC4
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Color: Black with Silver Accents
  • Exterior Material: 600D Polyester
  • Product Dimensions: 14.2” x 2.0” x 10”
  • Device Compatibility: Fits notebooks with up to 14” screens(Approx. 13.9” x 1.7” x 9.7”)
  • Weight: 12 ounces