WGSWF4BL Cable Manager

The side waterfall provides 3" (76mm) bend radius control for cables transitioning down into the racks or cabinets from the side of the Wyr-Grid® Pathway. Cable retaining posts ensure bend radius control as cables traverse from the horizontal into the vertical path. Plastic design offered in black color.

Manufacturer Part Number
WGSWF4BL
EAN/UPC
0074983971084,074983971084
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color: Black
Product Type: Sidewall Waterfall
Material Grade: Other
Surface Treatment: Hot-dip galvanized
RoHS Compliancy Status: Compliant
Min. Order Qty.: 1.0000