Full HD 60p Camcorder

Tell a better story with Sony Full HD/60p quality and image stabilization that makes everything clear, shake-free and easy to share.

Manufacturer Part Number
HDR-CX440
EAN/UPC
4548736007543
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications
Software

Operating System Compatibility : Windows XP SP3 /Windows Vista SP2 /Windows7 64-bit editions and Starter (Edition) are not supported. The Windows Image Mastering API (IMAPI) Ver. 2.0 or later is required to use the function for creating discs. Starter (Edition) are not supported. Standard installation is required. Operation is not assured if the above OS has been upgraded or in a multi-boot environment.
Supplied Software : PC: PlayMemories Home and Music Transfer (via download); MAC: Music Transfer, PlayMemories Online Uploader, Wireless Auto Import (by download)

Advanced Features

Image Stabilization : Optical SteadyShot image stabilization w/ Intelligent Active mode (Wide to Tele)
Wi-Fi : Send to Smartphone Control with Smartphone Multi Camera Control Live Streaming
Intelligent Auto : Portrait / Baby / Walk / Tripod / Backlight / Landscape / Spotlight / Twilight / Macro / Low light
x.v.Color™ : Yes
Face Detection : Yes
Smile Shutter™ technology : Dual Capture / Always On / Off
Airplane Mode : Yes
Wi-Fi Functionality : Remote control with mobile device, send to smartphone, send to PC
Motion Shot Video : Yes

Camera

Camera Type : Digital HD Video Camera Recorder
Color : Black

Convenience Features

Manual / Auto Lens Cover : Manual
Media/Battery Indicator : Yes (recordable time, free and used media space) / Yes (remaining capacity)
View & Index : Event
Still Image Playback Options : Slide Show
Picture Effects : Yes
Video Playback Options : Highlight Movie Maker Highlight BGM (Preinstalled 6 music files, Music transfer compatible)
Self Timer : Yes
Power Save Mode : Yes
Red-Eye Reduction : Yes (On/Off)
Date / Time Stamp : Yes (Rec Date and Time, Camera info)
Erase/Protect : Yes / Yes
Built-in USB Cable : Yes (USB Charge Available)
Self Recording : Yes
Multiple Language Display : English; Brazilian Portugese; Canadian French; Spanish
Fader Effect(s) : White / Black

Drive System

Shutter Speeds : Shutter Speed(Standard): 1/30 - 1/10000; Shutter Speed (Auto Control Range) 1/8 - 1/10000; Shutter Speed(Manual lris Control) 1/30 - 1/10000; Shutter Speed(Manual Shutter) 1/8 - 1/10000
Self-timer : Approx. 10sec. (Still Image)
Drive Mode : Photo Mode: Single-shot / Self-timer

Exposure System

Minimum Illumination : Standard: 6 lux (1/30 Shutter Speed); Low Lux: 3 lux (1/30 Shutter Speed)
Exposure Settings : Auto, Manual (Menu)
Scene Mode(s) : Auto / Night Scene / Sunrise & Sunset / Fireworks / Landscape / Portrait / Spotlight / Beach / Snow
Metering Modes : Multi-segment
Noise Reduction : Yes
White Balance Mode : Auto / Onepush / Outdoor / Indoor
Manual Iris Control : F1.8 - F10
Auto Iris Control : F1.8 - F10
Gain Control : Auto
LOW LUX Mode : Yes
Backlight Compensation : Yes (Auto)
Focus Control
Focus Area : Full range Focus
AF Modes : Auto / Manual (Menu)
Focus System : Contrast AF

General

Lifestyle : SEL-asset-424038
Imaging Sensor
Pixel Gross : Approx. 2510K pixels
Color Filter System : RGB primary color filters
Effective Picture Resolution : Approx. 2290K pixels (16:9) / Approx. 1710K pixels (4:3)
Imaging Sensor : 1/5.8'' (3.1mm) back-illuminated Exmor R® CMOS Sensor
Processor : BIONZ® X image processor

Interface

NFC : Yes (One-touch remote / One-touch sharing) (NFC forum Type 3 Tag compatible)
HDMI Terminal : Yes (HDMI micro)
Memory Card Slot : Memory Stick Micro and Micro SD/SDHC/SDXC compatible
HD Output : HDMI Out (micro)(supplied)
Wi-Fi : Yes (Wi-Fi Compatible, IEEE 802.11 b/g/n (2.4GHz band))
SD Output : Composite Video Out (AV CABLE (sold separately))
PhotoTV HD : Yes
USB Port(s) : TypeA (built-in) / USB2.0 Hi-speed (mass-storage/MTP)
BRAVIA® Sync™ : Yes
Projector Input : Yes (HDMI micro) 

LCD Display

LCD Type : 6.7cm (2.7 type) Clear Photo LCD display (230 400 dots) Wide (16:9)
Coverage : 100%
Angle Adjustment : Opening Angle: max.90 deg., Turning Angle: max.270 deg.
Brightness Control : Yes (Menu)
Grid Display : Grid Line

Optics/Lens

Optical Zoom : 30x
Lens Stabilization : Optical SteadyShot image stabilization w/ intelligent Active mode (Wide to Tele)
Minimum Focus Distance : Approx. 1cm (Wide), Approx. 80cm (Tele) (13/32inch - 31 1/2inch)
Lens Type : Carl Zeiss Vario Tessar
Aperture : F1.8-F4.0
Digital Zoom : 350x
Focal Distance : f= 1.9-57.0mm (3/32 - 2 1/4 inch)
Clear Image Zoom : 60x
Focal Length (35mm equivalent) : Movie Mode: f=26.8-804.0mm (1 1/16-31 3/4inch) (16:9); Photo Mode: f=26.8-804.0mm (1 1/16-31 3/4inch) (16:9), f=32.8-984.0mm (1 5/16-38 3/4inch) (4:3)

Power

Battery Type : NP-BX1
Power Requirements : 3.6V (battery pack); 5.0V (AC Adapter)
Power Consumption (in Operation) : LCD: HD: 2.1W

Recording

Video Resolution : HD:1920x1080/60p (PS), 60i (FX,FH), 1440x1080/60i (HQ,LP); MP4: 1280x720 30p; XAVC S HD: 1920x1080/60p, 30p
Movie Recording Rate(Average Bit Rate/VBR) : HD PS:Approx.28Mbps / FX:Approx.24Mbps / FH:Approx.17Mbps / HQ:Approx.9Mbps / LP:Approx.5Mbps; MP4: Approx.3Mbps; XAVC S HD: Approx.50Mbps
Audio Format : Dolby Digital 2ch Stereo, Dolby Digital Stereo Creator MPEG-4 AAC-LC 2ch MPEG-4 Linear PCM 2ch (48kHz/16bit) 
Video Mode : HD: MPEG4-AVC / H.264 AVCHD 2.0 format.compatible; MP4: MPEG-4 AVC/H.264; XAVC S format MPEG4-AVC/H264
Still Image Size 16:9 : Movie Mode: L: 9.2 megapixels 16:9 (4032x2272), S: 2.1 Megapixels 16:9 (1920x1080); Photo Mode: L: 9.2 megapixels 16:9 (4032x2272), S: 2.1 Megapixels 16:9 (1920x1080)
Still Image Mode : JPEG
Media Type : Internal Flash Memory; XAVC S HD: Micro SDXC Memory Card (Class10 or Higher); AVCHD, Still: Memory Stick Micro (Mark 2), Micro SD/SDHC/SDXC Memory Card (Class 4 or Higher)
Still Image Max Effective Resolution : 9.2 megapixels
Still Image Size 4:3 : Photo Mode: L: 6.9 megapixels 4:3 (3024x2272); S: 0.3 Megapixels 4:3 (640x480)
Video Actual (Pixel) : Approx. 2290K pixels (16:9)
Recording and Playback Times (in Internal Media)(2ch) : AVCHD PS: Approx. 0h35m (approx.0h35m) AVCHD FX: Approx. 0h35m (approx.0h35m) AVCHD FH: Approx. 0h50m (approx.0h50m) AVCHD HQ: Approx. 1h15m (approx.1h05m) AVCHD LP: Approx. 1h55m (Approx.1h40m) XAVC S HD: Approx. 0h15m (approx.0h15m)
Video Signal : HDTV, NTSC color, EIA standards
Microphone/Speaker : Built-in Zoom Microphone / Monaural Speaker
Photo Capture from Movie : 2.1 megapixels 16:9 (1920×1080)
Dual Record : L: 9.2 Megapixels 16:9 (4032x2272) S: 2.1 Megapixels 16:9 (1920x1080)
Internal Media : Flash Memory 8GB
Mic Level Control : Yes (2 steps)
Still Image File Format : DCF Ver.2.0 compatible, Exif Ver.2.3 compatible, MPF Baseline compatible
Wind Position : Yes (Off/On)
Dual Video Recording : Yes

Service and Warranty Information

Limited Warranty Term : Limited Warranty --- 1 Year Parts; 90 Days Labor

Weights and Measurements

Dimensions (Approx.) : Approx. 2 1/4 inch x 2 3/8 inch x 5 1/8 inch (Approx. 54.0mm x 59.5mm x 128.0mm) (including supplied battery)
Weight (Approx.) : Main Unit Only: Approx.6.7oz (Approx.190g) Total (with NP-BX1): Approx. 7.6oz (Approx. 215g)