
Note:
Specifications
Software
Operating System Compatibility : Windows XP SP3 /Windows Vista SP2 /Windows7 64-bit editions and Starter (Edition) are not supported. The Windows Image Mastering API (IMAPI) Ver. 2.0 or later is required to use the function for creating discs. Starter (Edition) are not supported. Standard installation is required. Operation is not assured if the above OS has been upgraded or in a multi-boot environment.
Supplied Software : PC: PlayMemories Home and Music Transfer (via download); MAC: Music Transfer, PlayMemories Online Uploader, Wireless Auto Import (by download)
Advanced Features
Image Stabilization : Optical SteadyShot image stabilization w/ Intelligent Active mode (Wide to Tele)
Intelligent Auto : Portrait / Baby / Walk / Tripod / Backlight / Landscape / Spotlight / Twilight / Macro / Low light
x.v.Color™ : Yes
Face Detection : Yes
Smile Shutter™ technology : Dual Capture / Always On / Off
Airplane Mode : Yes
Motion Shot Video : Yes
Camera
Camera Type : Digital HD Video Camera Recorder
Color : Black
Convenience Features
Self Timer : Yes
Power Save Mode : Yes
Manual / Auto Lens Cover : Manual
Red-Eye Reduction : Yes (On/Off)
Date / Time Stamp : Yes (Rec Date and Time, Camera info)
Erase/Protect : Yes / Yes
Built-in USB Cable : Yes (USB Charge Available)
Self Recording : Yes
Multiple Language Display : English; Brazilian Portugese; Canadian French; Spanish
Media/Battery Indicator : Yes (recordable time, free and used media space) / Yes (remaining capacity)
Fader Effect(s) : White / Black
View & Index : Event
Still Image Playback Options : Slide Show
Picture Effects : Yes
Video Playback Options : Highlight Movie Maker Highlight BGM (Preinstalled 6 music files, Music transfer compatible)
Drive System
Shutter Speeds : Shutter Speed(Standard): 1/30 - 1/10000; Shutter Speed (Auto Control Range) 1/8 - 1/10000; Shutter Speed(Manual lris Control) 1/30 - 1/10000; Shutter Speed(Manual Shutter) 1/8 - 1/10000
Self-timer : Approx. 10sec. (Still Image)
Drive Mode : Photo Mode: Single-shot / Self-timer
Exposure System
Auto Iris Control : F1.8 - F10
Minimum Illumination : Standard: 6 lux (1/30 Shutter Speed); Low Lux: 3 lux (1/30 Shutter Speed)
Exposure Settings : Auto, Manual (Menu)
Scene Mode(s) : Auto / Night Scene / Sunrise & Sunset / Fireworks / Landscape / Portrait / Spotlight / Beach / Snow
Metering Modes : Multi-segment
Gain Control : Auto
LOW LUX Mode : Yes
Backlight Compensation : Yes (Auto)
Noise Reduction : Yes
White Balance Mode : Auto / Onepush / Outdoor / Indoor
Manual Iris Control : F1.8 - F10
Focus Control
Focus Area : Full range Focus
AF Modes : Auto / Manual (Menu)
Focus System : Contrast AF
General
Lifestyle : SEL-asset-424038
Imaging Sensor
Processor : BIONZ® X image processor
Pixel Gross : Approx. 2510K pixels
Color Filter System : RGB primary color filters
Effective Picture Resolution : Approx. 2290K pixels (16:9) / Approx. 1710K pixels (4:3)
Imaging Sensor : 1/5.8'' (3.1mm) back-illuminated Exmor R® CMOS Sensor
Interface
HDMI Terminal : Yes (HDMI micro)
Memory Card Slot : Memory Stick Micro and Micro SD/SDHC/SDXC compatible
HD Output : HDMI Out (micro)(supplied)
PhotoTV HD : Yes
USB Port(s) : TypeA (built-in) / USB2.0 Hi-speed (mass-storage/MTP)
BRAVIA® Sync™ : Yes
SD Output : Composite Video Out (AV CABLE (sold separately))
LCD Display
LCD Type : 6.7cm (2.7 type) Clear Photo LCD display (230 400 dots) Wide (16:9)
Coverage : 100%
Angle Adjustment : Opening Angle: max.90 deg., Turning Angle: max.270 deg.
Brightness Control : Yes (Menu)
Grid Display : Grid Line
Optics/Lens
Digital Zoom : 350x
Optical Zoom : 30x
Lens Stabilization : Optical SteadyShot image stabilization w/ intelligent Active mode (Wide to Tele)
Minimum Focus Distance : Approx. 1cm (Wide), Approx. 80cm (Tele) (13/32inch - 31 1/2inch)
Lens Type : Carl Zeiss Vario Tessar
Focal Distance : f= 1.9-57.0mm (3/32 - 2 1/4 inch)
Clear Image Zoom : 60x
Aperture : F1.8-F4.0
Focal Length (35mm equivalent) : Movie Mode: f=26.8-804.0mm (1 1/16-31 3/4inch) (16:9); Photo Mode: f=26.8-804.0mm (1 1/16-31 3/4inch) (16:9), f=32.8-984.0mm (1 5/16-38 3/4inch) (4:3)
Power
Power Requirements : 3.6V (battery pack); 5.0V (AC Adapter)
Battery Type : NP-BX1
Power Consumption (in Operation) : LCD: HD: 2.1W
Recording
Video Signal : HDTV, NTSC color, EIA standards
Microphone/Speaker : Built-in Zoom Microphone / Monaural Speaker
Video Resolution : HD:1920x1080/60p (PS), 60i (FX,FH), 1440x1080/60i (HQ,LP); MP4: 1280x720 30p; XAVC S HD: 1920x1080/60p, 30p
Audio Format : Dolby Digital 2ch Stereo, Dolby Digital Stereo Creator MPEG-4 AAC-LC 2ch MPEG-4 Linear PCM 2ch (48kHz/16bit)
Movie Recording Rate(Average Bit Rate/VBR) : HD PS:Approx.28Mbps / FX:Approx.24Mbps / FH:Approx.17Mbps / HQ:Approx.9Mbps / LP:Approx.5Mbps; MP4: Approx.3Mbps; XAVC S HD: Approx.50Mbps
Video Mode : HD: MPEG4-AVC / H.264 AVCHD 2.0 format.compatible; MP4: MPEG-4 AVC/H.264; XAVC S format MPEG4-AVC/H264
Photo Capture from Movie : 2.1megapixels16:9 (1920×1080)
Dual Record : L: 9.2 Megapixels 16:9 (4032x2272) S: 2.1 Megapixels 16:9 (1920x1080)
Still Image Size 16:9 : Movie Mode: L: 9.2 megapixels 16:9 (4032x2272), S: 2.1 Megapixels 16:9 (1920x1080); Photo Mode: L: 9.2 megapixels 16:9 (4032x2272), S: 2.1 Megapixels 16:9 (1920x1080)
Mic Level Control : Yes (2 steps)
Still Image Mode : JPEG
Still Image File Format : DCF Ver.2.0 compatible, Exif Ver.2.3 compatible, MPF Baseline compatible
Media Type : XAVC S HD: Micro SDXC Memory Card (Class10 or Higher); AVCHD, Still: Memory Stick Micro (Mark 2), Micro SD/SDHC/SDXC Memory Card (Class 4 or Higher)
Still Image Max Effective Resolution : 9.2 megapixels
Still Image Size 4:3 : Photo Mode: L: 6.9 megapixels 4:3 (3024x2272); S: 0.3 Megapixels 4:3 (640x480)
Video Actual (Pixel) : Approx. 2290K pixels (16:9)
Wind Position : Yes (Off/On)
Dual Video Recording : Yes
Service and Warranty Information
Limited Warranty Term : Limited Warranty --- 1 Year Parts; 90 Days Labor
Weights and Measurements
Dimensions (Approx.) : Approx. 2 1/4 inch x 2 3/8 inch x 5 1/8 inch (Approx. 54.0mm x 59.5mm x 128.0mm) (including supplied battery)
Weight (Approx.) : Main Unit Only: Approx.6.7oz (Approx.190g) Total (with NP-BX1): Approx. 7.6oz (Approx. 215g)