Deliver the internal connectivity and RAID data protection mid-sized rack-mount servers need to support bandwidth-intensive applications like databases, video and image editing. The MegaRAID® SAS 9266-8i 6Gb/s SATA and SAS RAID controller card is a great fit for I/O-heavy environments needing performance and the security of RAID. Options include the CacheVault® flash cache protection hardware module and CacheCade® software for turning attached solid state drives (SSDs) into front-end flash cache.
Highlights
Note:
MegaRAID SAS 9266-8i: LSI00295: MegaRAID SAS 9266‐8i, QIG, LP bracket
Specification Values
RAID-on-Chip Controller: LSISAS2208 Dual-Core RAID on Chip (ROC)
Cache Protection: optional MegaRAID CacheVault flash cache protection module (LSICVM01)
optional MegaRAID LSIiBBU09 intelligent battery backup module (LSIiBBU09)
RAID Management Software: MegaRAID Management Suite™
MegaRAID Storage Manager™
MegaCLI (command-line interface)
WebBIOS
Physical Dimensions: MD2 Low profile (6.6" x 2.536")
Host Bus Type: x8 lane PCI Express® 2.0
Cache Memory: 1GB 1333MHz DDRIII SDRAM
Internal Ports: 8
Data Transfer Rates: Up to 6Gb/s per port
Devices Supported: Up to 128 SAS and/or SATA devices
Internal Connectors: 2 Mini-SAS SFF8087 (side mount)
MTBF: 1,031,514 hours
Operating Temperature: Maximum ambient: Controller Card: 60°C (55°C with optional CVM01, 45°C with optional LSIiBBU09)
Operating Systems: Extensive support includes Microsoft® Windows® Vista/2008/Server 2003/2000/XP, Linux®, Solaris™ (x86), Netware®, FreeBSD®, VMware® and more. *Visit the downloads page for the most complete list of supported operating systems: lsi.com/support
Operating Voltage: +3.3V, +12V
Regulatory Certifications: EN55022, EN55024, EN60950, EN 61000-3-2, EN 61000-3-3; FCC Class A, Class B; UL1950; UL; CSA C22.2; VCCI; RRL for MIC; BSMI; C-tick
Warranty: 3 years, free advanced technical support, advanced replacement option