Fujinon Lens XF16-55mmF2.8 R LM WR

The weather-resistant zoom lens XF16-55mm F2.8 R LM WR is a flagship "XF standard zoom lens" with a focal length equivalent to 24mm* to 84mm*, and a constant F2.8 aperture throughout the range. The advanced optical design controls various forms of aberration to achieve edge-to-edge sharpness across the entire zoom range.

Manufacturer Part Number
600015321
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type: XF16-55mmF2.8 R LM WR
Lens configuration
: 17 elements 12 groups (includes 3 aspherical and 3 extra low dispersion elements)
Focal length
(35mm format equivalent): f=16-55mm (24-84mm)
Angle of view: 83.2°- 29°
Max. aperture: F2.8
Min. aperture: F22
Aperture control:

  • Number of blades : 9 (rounded diaphragm opening)
  • Step size : 1/3EV (19 steps)

Focus range: Normal: 0.6m - ∞(whole zoom position)
Macro: 30cm - 10m (Wide), 40cm - 10m (Telephoto)

Max. magnification: 0.16x (Telephoto)
External dimensions : Diameter x Length* (approx.)
* distance from camera lens mount flange: ø83.3mm x 106.0mm (Wide) / 129.5mm (Telephoto)
Weight* (approx.)
*excluding caps and hoods: 655g
Filter size: ø77mm