XL2730Z Gaming Monitor

Crafted for the Ultimate Gaming Experience

New standards have been set for the finest, smoothest and fastest gameplay experience with the incorporation of perfect motion and fast gaming features in the new XL2730Z. The impeccable combination of QHD resolution, 144Hz refresh rate, 1ms GTG response time and VESA Standard Adaptive-Sync technology with the most powerful gaming gears for precise control, intuitive set-up and gaming eye care will empower professional gamers and gaming enthusiasts to dominate every gameplay time and time again.

Manufacturer Part Number
XL2730Z
EAN/UPC
0840046032647,840046032647
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Color
BLACK- RED

Panel

Back Light Unit: LED
LCD Size: 27
Screen Size: 16:9
Resolution (max.): 2560x1440
Display Area(mm): 596.74x 335.66
Pixel Pitch (mm): 0.233
Brightness (typ): 350
Native Contrast ( typ. ): 1000:1
DCR (Dynamic Contrast Ratio) (typ.): 12M:1
Panel Type: TN
Viewing Angle (L/R;U/D) (CR>=10): 170/160
Response Time(Tr+Tf) typ.: 1ms (GtG)
Display Colors: 16.7 Mil.
Color Gamut: 72% NTSC

Audio/Video Inputs/Outputs

Input/Output Connector: Headphone jack/ Microphone jack
Hor. Frequency (KHz): VGA/HDMI: 24Hz~120Hz 
DVI-DL/DP: 56~144Hz Ver. Frequency (Hz):
VGA/HDMI: 24Hz~120Hz  DVI-DL/DP: 56~144Hz
Video Bandwidth (MHZ): 600
Input Connector: D-sub/ DVI- DL/ HDMI 2.0x1 HDMI1.4 x1/ DP1.2

Dimensions & Weight

Dimensions with Wall Mount (HxWxD mm) (w/o Base): 372.6x633.7x61.0
CTN Dimensions (HxWxD mm): 703*486*245
Dimensions(HxWxD mm): H: 557.4x633.7x226.0  L: 417.4x633.7x226.0
Net Weight (kg): 7.5
Gross Weight (kg): 10.8

Special Features

Auto Game Mode: Yes
Game Mode to Go: Yes
Auto Scaling: Yes
VESA Standard Adaptive-Sync Yes
S switch: Yes
Instant mode: Yes
Color Vibrance: Yes
Auto Pivot: Yes
Flicker-free Technology: Yes
Senseye®: Yes
AMA: Yes
Windows® 7 Compatible: Yes
Windows® 8 Compatible: Yes
HDCP: Yes
Color Temperature: Yes
OSD Language: 17 languages
VESA Wall Mounting: 100 x 100 mm
Swivel (left/right):45°/45°
USB Hub: USB3.0: Downstream x2 (side); Upstream x1 
USB2.0: Downstream x1 ; Upstream x1 (S switch Arc)
mini USB :Yes
Tilt (down/up):  -5°~ 20°
Pivot: 90°
Height Adjustment (mm): 140
Black eQualizer:Yes
Display Mode: 1:1 /17”(4:3)/ 19”(4:3) /19” (5:4)/ 19”W(16:10)/ 21.5" (16:9)/22"W (16:10) /23"W (16:9)/ 23.6”W (16:9) / 24”W (16:9)
Smart Scaling: Yes
Low Blue Light:Yes
Motion Blur Reduction: Yes
Windows® 8.1 Compatible: Yes
K Locker:Yes
Display Pilot: Yes

Included Accessories

Signal Cable: DVI-DL cable / DP cable / Power cord / USB3.0 / S Switch
EnergyStar6.0: Yes

Power

Power Consumption (Eco mode): <65W
Power Supply (90~264 AC): Built- in
Power Consumption (Power saving mode): <0.5W
Power Consumption (Off mode): <0.5W
Power Consumption (Base on Energy star ): 30W