Flagship Professional DJ Headphones

The HDJ-2000MK2 promises to deliver Pioneer DJ’s exceptional sound quality from a newly redesigned body that provides a sleek and modern cosmetic look. The HDJ-2000MK2 incorporates large 50mm drivers and features low-volume air chambers for noise isolation and high quality construction to achieve maximum audio performance. 

 
UNMATCHED SOUND QUALITY

The exceptional audio quality produced by the HDJ-2000MK2 comes from using large 50 mm drivers that can clearly and efficiently reproduce a wide spectrum of frequencies. The large drivers, combined with copper-clad aluminum wire (CCAW) voice coils, rare-earth magnets and 38μm-thick diaphragms, generate sounds with great accuracy and control with increased output in the lower bass region. With the HDJ-2000MK2, users can easily distinguish between vocals and instruments, such as kick and snare drums, making beat matching easier with less effort even in noisy environments.

 

SOUND ISOLATION DESIGN

The HDJ-2000MK2 is designed with Pioneer’s innovative sound-isolation chamber as part of its bass reflex port, which isolates low and mid frequencies in the 300 Hz to 1,600 Hz by as much as seven decibels compared to the original model, resulting in more defined mid-bass/mid-range response.

 

REFINED NEW LOOKS

Much like its predecessor, the new HDJ-2000MK2 offers cosmetics that complement Pioneer’s high quality and performance with a sleek yet simple design. The model incorporates large ultra-comfortable low-resilience urethane memory foam ear pads to create a tight seal around the ears and significantly reduce external sounds. The urethane memory pads are finished in long-lasting protein leather for great feel and extended comfort.

The HDJ-2000MK2 features a flexible headband and hinges made of strong yet lightweight magnesium alloy to withstand the rigors of extended professional use. Each ear piece swivels up to 90 degrees and can be flipped around 180 degrees for one ear listening applications. In addition, the headphones features a quick connect single-sided cable for ease of use and convenience

Manufacturer Part Number
HDJ-2000MK2-S
EAN/UPC
0884938304573,884938304573
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Style: Enclosed dynamic stereo headphones
Frequency Range: 5 Hz to 30,000 Hz
Impedance: 32 Ω
Max Input: 3,500 mW
Output Sound Pressure Level: 107 dB/mW
Driver Unit: φ50 mm domes
Cords: 1.2 m side mount coil cord (extended 3 m) and 1.6 m twisted-sheathed straight cord
Plug: φ3.5 mm stereo mini-jack (gold-plated, two-way, screw type)
Weight: 10.5 ounces (without cord)
Included Accessories: φ6.3 mm standard stereo adapter (gold-plated, screw type) and hard carrying case