High-end, Pro-DJ Monitoring Headphones (Black)

PERFECT FOR THE BOOTH.

The HDJ-2000MK2 professional monitoring headphones inherit all the best from their predecessor - the HDJ-2000 - and build on the legacy.

These headphones don't only ensure superb clarity with clear sound separation, from deep bass to crisp trebles. Even better, they adopt low-volume air chambers and air-tight stitching to improve sound insulation and deliver the pristine sound needed for monitoring in the loudest clubs.

SOLID BUILD TO WITHSTAND THE RIGOURS OF PROFESSIONAL USE

An L-type mini-jack stops the headphones getting knocked or disconnected during performance, even in cramped booths. At the headphone end, a detachable mini-XLR connector means cables can easily be removed for transit or replaced if damaged.

SOUND ISOLATION

You no longer need to crank up the volume in loud clubs, thanks to the ear pads’ damper and airtight stitching. On top of that, the innovative, low-volume air chambers provide maximum insulation by reducing external noise in the mid to low frequencies.

MAXIMUM COMFORT

Designed for maximum comfort and durability, these headphones have lightweight bindings on the headband and hanger that reduce the pressure on your head. Their soft, leather-like ear pads with memory foam ensure a snug fit - whether you're performing in a packed club or engineering in a studio.

ROTATABLE HOUSING

Because of the HDJ-2000MK2s rugged yet lightweight swivel/fold mechanism, you can easily transport them between gigs. Each ear-cup swivels a full 90 degrees, while the auto-return feature makes them ideal for on-the-shoulder monitoring.

Manufacturer Part Number
HDJ-2000MK2-K
EAN/UPC
0884938304566,884938304566
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Impedance: 32 Ω
Maximum Input Power: 3500 mW
Output Sound Level: 107 dBmW
Weight without cord: 298 g
Frequency Range: 5 - 30,000 Hz

Main Features

Type: Circumaural, closed-back dynamic headphones
Driver Units: 50 mm dome type
Included Accessories:

  • 6.3 mm stereo jack (gold-plated, screw type)
  • Carrying case

Plug: 3.5 mm stereo mini-jack (gold-plated, 2-way, screw-type)
Cord:

  • 1.2 m side mount coil cord (3 m extended length)
  • 1.6 m twist-sheathed straight cord