SnapScale X2 NAS Server

The SnapScale X2 from Overland Storage is a clustered NAS solution that solves the problems of traditional storage by enabling organizations with rapid or unpredictable data growth to scale capacity and performance infinitely without adding management complexity. Built on Overland Storage RAINcloud™ OS technology, SnapScale eliminates islands of storage, enabling easy and affordable scaling without having to predict capacity in advance. Offering user selectable levels of data redundancy, SnapScale writes data across multiple nodes and drives simultaneously for instant protection and high availability by ensuring no single point of failure ever exists. The SnapScale hardware architecture and “single pane of glass” management creates a consistent user experience while both managing the existing Global Namespace and scaling storage as needed, without additional layers of administration.

With This Product You Can...

  • Expand capacity and performance, as well as redundancy without adding complexity
  • Manage a large Global Namespace through an intuitive interface
  • Automate the protection of critical data and ensure no single point of failure
  • Scale Up or Scale Out by adding drives or nodes to expand capacity in an existing cluster

Manufacturer Part Number
X2-RS-12X04
EAN/UPC
0695057123613,695057123613
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating System: RAINcloud OS™3.0

Management: Wizard-based Configuration Volume Usage Statistics, Event Log, Email Notification, Administrator Authentication, Remote Management, Multi-Server Monitoring, and Visualization with SnapServer Manager

Network File Protocols: CIFS (SMB), NFS, HTTP

Snapshots: Included

Replication: Snap EDR™ (optional)

Microsoft Active Directory Support: Included

Form Factor: 2U rackmount

CPU and Memory: Intel Quad Core 2.4GHz / 2 X 8GB DDR3 ECC Memory Module

Drive Configuration: Up to 12 x NL-SAS

RAIN Levels: 2-way or 3-way drive redundancy

Drive Types Supported: NL-SAS: 2TB, 3TB, 4TB, 6TB | 7200 RPM

Network
Connectivity: 4 x 1GbE per node (2 back-end and 2 front-end); or 4 X 10GbE per node with SFP+ connectors (cables and SFP+ transciever modules sold separately)

Minimum back-end
network switch
requirements: The Ethernet switch used for the back-end storage network has a few basic requirements that the RAINcloud OS depends on. These requirements include compatibility with certain protocols and the ability to expand the cluster without compromising the storage network throughput.
• 2 switches to provide fault tolerance
• Single Gigabit Ethernet interconnect between the switches
• Gigabit Ethernet ports
• Multicast v1, v2 supported
• Bandwidth of internal backplane must be greater than or equal to a total of 1Gbps per port
• Layer 2 managed switch
• Port count: clusters should endeavor to have enough ports to accommodate the entire cluster. Thus a 23
   node cluster could use two 24 port switches and a 47 node cluster could be set up on two 48 port
   switches.

Physical / Mounting : Width: 17.17 in (436.1 mm)
Height: 3.36 in (85.3 mm)
Depth: 26.32 in (668.5 mm)

Weight: With drives 51 lbs. (23.1kg) fully populated,
Without drives 38.5 lbs (17.5kg)

Agency Approvals: cTUVus, CE, VCCI, FCC Class A

Power: Power Rating: 500W autoranging, hot swappable modules (1+1 Redundant), 100-240 VAC, 50-60 Hz, 4 - 2 Amp

Input Current: Max 4A (RMS) @ 115Vac, 2A (RMS) @ 230Vac

Power Consumption: Idle: 225W/2Amps (12 HDDs)
Peak: 280W/2.5 Amps (12 HDDs) Heat Dissipation 1370BTU

Environmental
Limits: Operating Environment:
Temperature: 50° F to 104° F (10° C to 40° C)
Humidity: 20% to 80% (noncondensing)
Vibration: .5G and 10-300Hz Random for 120 min. max duration
Shock: 6 pulses of 20G half-sine for 2ms all axes, both directions
Altitude: -1000 ft. to 10,000 ft (-305m to 3,048m)

Non-Operating Environment
Temperature: 14° F to 149° F (-10° C to 65° C)
Humidity: 5% to 95% (noncondensing)
Vibration: 2G at 5-500Hz for 90 min. max duration
Shock: 6 pulses of 20G half-sine for 2ms all axes, both directions
Altitude: -1000 ft. to 35,000 ft (-305m to 10,688m)

Standard Warranty: 1-year Overland Care Level 2: 9x5 next business day onsite; next business day advanced parts replacement; 24x7 telephone support; Snap EDR support sold separately
Included Accessories: US Power Cords (2), EMEA Power Cords (2), UK Power Cords (2), Sliding Rack Rail Mounting Kit, Four 7 ft. Cat-5 Ethernet Cables, SFF-8088 to SFF8088 SAS Cable 1M, Quick Start Guide