SnapScale X4 NAS Server

The SnapScale X4 from Overland Storage is a clustered NAS solution that solves the problems of traditional storage by enabling organizations with rapid or unpredictable data growth to scale to high density capacity and performance infinitely without adding management complexity. Built on Overland Storage RAINcloud™ OS technology, SnapScale eliminates islands of storage, enabling easy and affordable scaling without having to predict capacity in advance. Offering user selectable levels of data redundancy, SnapScale writes data across multiple nodes and drives simultaneously for instant protection and high availability by ensuring no single point of failure ever exists. The SnapScale hardware architecture and “single pane of glass” management creates a consistent user experience while both managing the existing Global Namespace and scaling storage as needed, without additional layers of administration.

With This Product You Can...
Expand capacity and performance, as well as redundancy without adding complexity
Manage a large Global Namespace through an intuitive interface
Automate the protection of critical data and ensure no single point of failure
Scale Up or Scale Out by adding drives or nodes to expand capacity in an existing cluster


Manufacturer Part Number
X4-RS-36X04
EAN/UPC
0695057123682,695057123682
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating System: RAINcloud OS™4.0

Management: Wizard-based Configuration Volume Usage Statistics, Event Log, Email Notification, Administrator Authentication, Remote Management, Multi-Server Monitoring, and Visualization with SnapServer Manager

Network File Protocols: SMB, CIFS, NFS, iSCSI, HTTP/HTTPS, FTP/FTPS

Snapshots: Included

Replication: Snap EDR™ (optional)

Microsoft Active Directory Support: Included

Form Factor: 4U rackmount (3 X 4U Minimum Cluster Size)

CPU and Memory: Dual Intel Six Core / 64GB ECC Memory

Drive Configuration: Up to 36 x NL-SAS

RAIN Levels: 2-way or 3-way drive redundancy

Drive Types Supported: NL-SAS: 2TB, 3TB, 4TB | 7200 RPM

Network
Connectivity: 4 x Gigabit Ethernet ports (autosensing 10/100/1000Base-T, quad RJ-45 network connections); 4 X 10 Gigabit SFP+; 4 X 10 Gigabit 10GBASE-T (RJ-45), or Mixed 1GbE/10GbE Network

Minimum back-end
network switch
requirements: The Ethernet switch used for the back-end storage network has a few basic requirements that the RAINcloud OS depends on. These requirements include compatibility with certain protocols and the ability to expand the cluster without compromising the storage network throughput.
• 2 switches to provide fault tolerance
• Single Gigabit Ethernet interconnect between the switches
• Gigabit Ethernet ports
• Multicast v1, v2 supported
• Bandwidth of internal backplane must be greater than or equal to a total of 1Gbps per port
• Layer 2 managed switch
• Port count: clusters should endeavor to have enough ports to accommodate the entire cluster. Thus a 23 node cluster could use two 24 port switches and a 47 node cluster could be set up on two 48 port switches.

Physical / Mounting : Width: 17.2 in (437 mm)
Height: 7.0 in (178 mm)
Depth: 27 in (699 mm)

Weight: With drives 126.76 lbs. (57 kg)
Without drives 67 lbs. (30.4 kg)

Agency Approvals: cTUVus, CE, VCCI, FCC Class A

Power: Power Rating: AC Input 1280W Output @ 180 – 240V, 8.6A, 50 – 60Hz DC Output 1280W +12V/106.7A; +5Vsb/4A


Input Current: With Distributor: +5V: 100Amps +3.3V: 30 Amp

Power Consumption: Max 12 Amps Heat Dissipation: Max 5732 BTUs/hr

Environmental
Limits: Operating Environment:
Temperature: 5 Degrees C – 35 Degrees C (41 Degrees F – 95 Degrees F)
Humidity: 8% to 90% (noncondensing)

Non-Operating Environment
Temperature: -40 Degrees C to 70 Degrees C (-40Degrees F to 158 Degrees F)
Humidity: 5% to 95% (non-condensing)


Compliance: RoHS2

Standard Warranty: 1-year Level 2 – 24x7 Telephone support; 9x5, Next business day Onsite