Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
System Requirements
- Windows Vista® or Windows® 7, Windows® 8
- Mac OS® X 10.5 or later
- Chrome OS™
- Linux® kernel 2.6+
- USB port
Warranty Information
3-year limited hardware warranty
Package Contents
- Mouse
- Nano receiver
- 1 AA battery (pre-installed)
- User documentation
Part Number
Technical Specifications
Mouse Dimensions (height x width x depth): 2.36 in (60 mm) x 3.89 in (99 mm) x 1.54 in (39 mm)
Mouse Weight (including battery): 2.65 oz (75.2 g)
Receiver Dimensions (height x width x depth): 0.57 in (14.4 mm) x 0.74 in (18.7 mm) x 0.24 in (6.1 mm)
Receiver Weight: 0.06 oz (1.8 g)
Sensor technology: Advanced Optical Tracking
Sensor Resolution: 1000
Number of buttons: 3
Scroll Wheel (Y/N): Yes
Battery life: 12-month battery life
Battery type: 1 AA battery
Wireless operating distance: Approx 10m
Wireless technology: Advanced 2.4 GHz wireless connectivity
Interface: USB receiver
Supported OS: - Windows Vista, Windows 7
- Mac OS X 10.5 or later
Product Origin: China