DCP-1612W Compact Laser Multi-Function Copier with WiFi

Reliable, affordable monochrome laser multifunction printer for home office/personal use. This compact all-in-one features fast print and copy speeds of up to 21ppm, easy to set up wireless networking, and convenient mobile device printing via Brother™ iPrint&Scan App. In addition it has an adjustable 150-sheet capacity paper tray. The DCP1612W also offers ID copy and high quality color scanning with scan to E-mail, file and image. It prints high quality documents from letter up to legal size paper at a maximum resolution of 2400 x 600 dpi (HQ1200 technology).

  • Up to 21ppm printing and copying
  • Wireless networking
  • Mobile device printing
  • Scan to email, file and image
  • Stand-alone copying - No PC required. ID copy function and copy reduction/enlargement from 25% to 400%
  • 150 sheet capacity paper tray holds up to legal size paper
  • Color scanning with resolution up to 19,200 x 19,200 dpi
  • Toner Save Mode for less critical business documents
  • 1 year limited warranty

Manufacturer Part Number
DCP1612W
EAN/UPC
0012502639794,012502639794
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Print

Print Technology: B/W Laser Technology
Consumable Type: Toner Cartridge & Drum Unit
Max. Black Print Speed (ppm): 21ppm Black
Print Resolution (maximum dpi): Up to 2400 x 600 dpi
Copy Output Resolution (maximum dpi): Up to 600 x 600 dpi Copy Resolution
Standard Input Paper Capacity (sheets)‡: 150-Sheet Input Capacity
Standard Interface(s): Wireless 802.11b/g/n, Hi-Speed USB 2.0
Standard Memory (MB): 32MB Memory
Printer Driver Compatibility†: Windows® & Mac OS® & Linux
Mobile device printing app‡: Brother™ iPrint&Scan
Emulation(s): GDI
Maximum Monthly Duty Cycle‡: 10,000 printed pages
Recommended Monthly Print Volume‡: 250 to 1,800 pages

Copier

Copying Capability: B/W Copying
Design Style: Flatbed
Max. Black Copy Speed (cpm): 21cpm Black
Stand-alone Copying: Yes (no PC required)
Reduction/Enlargement: 25% - 400%
Sorting Function: Yes
N in 1 Function: 2in1 / 4in1
Poster Function: Yes
Document Glass Size: Letter / A4
ID Copy: Yes

Scanner

Scanning Capability: B/W & Color Scanning
Max. Interpolated Scan Resolution (dpi)†: Up to 19200 x 19200 dpi
Optical Scan Resolution (dpi): 600 x 1200 dpi
Input Colour Scan Bit Depth: 24 bit
Scanner Driver Compatibility†: Windows®/Mac OS®
Mobile device scanning app‡: Brother™ iPrint&Scan free app download for wireless printing from and scanning to your mobile device.
"Scan To" Feature†: Email, Image, File

Other

Supported Network Protocols (IPv4): ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port 9100, IPP, FTP Server, SNMPv1/v2c, HTTP Server, TFTP Client and Server, SMTP Client, ICMP, Web Services
Supported Network Protocols (IPv6): NDP, RA, DNS Resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/ Port 9100, IPP, FTP Server, SNMPv1/v2c, HTTP Server, TFTP Client and Server, SMTP Client, ICMPv6, Web Services (Print/Scan)
Wireless Network Security: WEP 64/128、WPA-PSK (TKIP/AES)、WPA2-PSK (AES)
One-Push Wireless Setup: WPS, AOSS
Security Functions: SMTP-AUTH
In-box Consumables/Yield‡: (1) Starter Toner (700 pages) (1) DR1030 (10,000 pages)
Carton Contents: (1) Starter Toner Cartridge (yields approx. 700 pages‡) (1) DR1030 Drum Unit (yields approx. 10,000 pages) Quick Setup Guide and Basic User's Guide AC Power Cord Installation CD-ROM
Recommended Paper Brands: Plain Paper: Xerox 4200DP 20 lb., Hammermill Laser Paper 24 lb.
Paper Handling Size - Paper Tray: Letter, Legal, Folio, A4
Sheet Weight - Paper Tray (max/min): 16 - 28 lbs.
Output Paper Capacity (sheets): 50 sheets
Power Source: AC 120V 50/60Hz
ENERGY STAR® Qualified: Yes
Operating Environment: Temperature: 50-91°F
Operating Environment: Humidity: 20-80% (w/out condensation)
Carton Dimensions (cm; W x D x H): 48.1 x 43.6 x 40.6 cm
Carton Weight (Kg): 9.0 Kg
Unit Dimensions (cm; W x D x H): 38.5 x 34.0 x 25.5 cm
Unit Weight (Kg): 7.2 Kg
UPC Code: 0 1250263979 4
Warranty: 1 Year Limited