When the Crucial® MX100 was released, it set a new standard for SSDs that the Crucial MX200 pushes even further. Leveraging leading specs on all fronts, along with new Dynamic Write Acceleration technology, the Crucial MX200 is loaded with innovative features and immediately increases your system’s performance.
Do more. Faster. Longer.
The Crucial MX200 delivers 555 MB/s sequential reads on both compressible and incompressible data, and outperforms a typical hard drive by 400 MB/s. Even better, the performance doesn’t let up, as the Crucial MX200 posts an endurance rating that’s up to 5 times greater than a typical client SSD.
Max out performance and increase reliability.
Our engineers created RAIN technology to protect your data at the component level, similar to how RAID is used with multiple hard drives. This technology increases the security and protection of your data to a level that’s rarely seen in consumer-class SSDs.
Transfer and save large files in a matter of seconds.
Competing SSDs typically rely on a fixed cache of multi-level cell flash memory, which allows you to write sequential data at published specs, but only for so long. Our industry-leading Dynamic Write Acceleration technology solves this problem by using an adaptable pool of high speed, single-level cell flash memory for consistently fast performance that doesn’t let up.
Encrypt and protect your data at the highest possible level.
Keep personal files and sensitive information secure from hackers and thieves with AES 256-bit encryption – the same grade used by banks and hospitals. The Crucial MX200 meets or exceeds all industry encryption standards, including Microsoft® eDrive, IEEE-1667, and TCG Opal 2.0.
Note:
Capacity4: 500GB
Part Number: CT500MX200SSD4 / CT500MX200SSD6
Box Contents: M.2 Type 2280 SSD / M.2 Type 2260 SSD, mounting screws, Acronis® True Image™ HD certificate
Sequential Read MB/s5: 555
Sequential Write MB/s5: 500
Random Read IOPS5: 100k
Random Write IOPS5: 87k
Dynamic Write Acceleration: Yes