AC600 WiFi USB Mini Adapter

Start Flying with Next Generation WiFi

The world’s fastest WiFi technology at your fingertips will enable even older Windows®-based laptops to soar at top speed. Simply plug the mini adapter into a USB slot to surf, stream or game - lag time free. NETGEAR dual band performance with Beamforming+ keeps you connected while improving range and reliability.

802.11ac – The World's Fastest WiFi

It's the latest WiFi standard. 3x faster than older standards and NETGEAR delivers it to your home network.

Beamforming+ Gives You Focus

As your laptops and mobile devices roam around the house, Beamforming+ follows you.

Manufacturer Part Number
A6100-10000S
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number

A6100

WiFi Technology

  • 802.11ac

Speed and Range

WiFi Performance

  • AC600 (150 Mbps / 433 Mbps)†

WiFi Range

  • Large Homes

WiFi Band

  • Dual Band 2.4 or 5GHz

Key Features

  • Improve laptop WiFi speed with AC
  • Works with 802.11 a/b/g/n and ac WiFi routers
  • Beamforming+ technology boosts speed, range and reliability
  • Extended range and performance with 802.11ac (150 Mbps/433 Mbps)
  • Dual band reduces interference for better connections to more WiFi devices
  • Innovative mini-design
  • Stream HD videos simultaneously
  • Push ‘N’ Connect—push button security
  • Easy NETGEAR genie® setup

Physical Specifications

  • Dimensions: 36.1 x 18.4 x 8.1 mm (1.42 x .724 x .318 in)
  • Weight: 8 g (.28 oz)

Package Contents

  • Wireless AC600 Adapter (A6100)
  • Quick install guide
  • NETGEAR® genie® installation CD

Standards

  • IEEE® 802.11 b/g/n 2.4GHz
  • IEEE 802.11 a/n/ac 5.0GHz

System Requirements

  • Intel® Pentium® class PC
  • Available USB 1.1, USB 2.0, or USB 3.0 port
  • Microsoft® Windows® 7, 8, XP, Vista®: (32/64-bit)

† Maximum wireless signal rate derived from draft IEEE 802.11ac specifications, and final IEEE 802.11ac specifications may be different. Actual data throughput will likely be lower, and depends on network and environmental conditions, including volume of network traffic and building construction.