Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Brand: Crucial
Form Factor: mSATA Internal SSD
Capacity: 250GB
Warranty: Limited 3-year
Specs: 250GB mSATA internal SSD • SATA 6.0Gb/s • 555 MB/s Read, 500 MB/s Write
Series: MX200
Product Line: Client SSD
Interface: SATA 6.0Gb/s
Device Type: Internal Solid State Drive
Form Factor: mSATA
Package Content : mSATA SSD, mounting screws