What’s on your TV is only as good as what your TV is on.
Everything sounds better on PLAYBASE.
Movies, sports, TV shows, gaming - the slim, low profile PLAYBASE adds dynamic, pulse-pounding sound to whatever’s playing when your TV’s on. And streams your favorite music when it’s off.
An off-the-wall approach to better TV sound.
Typical soundbars work best when wall-mounted directly below a TV. Truth is, most TVs end up on stands and furniture – exactly what PLAYBASE was created for. Its low profile design practically disappears beneath your TV, yet it fills your entire viewing room with epic home theater audio.
Two cords. That's it.
One power cord. And one optical cord for your TV. You don't even have to read the manual; the Sonos app guides you through every step of set up.
Send TV sound all around.
PLAYBASE makes movies, sports, games, and music come alive... in one room. Add more Sonos speakers and you can listen to what's playing on your TV in any room.
Movies and music to the power of 10.
Ten amplified internal drivers–six mid-range, three tweeters, and one woofer replace the limited output of your TV's built-in speakers with deeper booms, crystal clear whispers, and huge waves of sound.
One app. Complete music control.Search instantly through all your music services to find the songs you love, send them to different rooms, and adjust the volume and other settings for each room.
Apple Music, Spotify, and over 30 other services available.Sonos plays it all – popular streaming services, free Internet radio, podcasts, audiobooks, your go-to collection of downloads – whatever you love to listen to.
Custom tune your PLAYBASE.With Trueplay you can set your home theater speakers up however you want–and know they’re going to sound amazing.
Additional Features
Speech enhancement setting.
Keeps dialog volume consistent while reducing the intensity of loud sound effects. So you can clearly understand even the faintest whisper.
Night sound setting.
Don’t want to disturb the rest of the house? Turn on Night Sound. At lower volumes, quiet sounds get a slight boost while loud ones are automatically reduced.
Plays everything.
Cable boxes. Gaming consoles. Satellite boxes. Blu-ray players. If it’s connected to your TV, PLAYBASE will play it.
Widescreen sound. No wall mount required.
PLAYBASE securely supports TVs up to 77 lbs (35 kg). Which covers just about any TV that comes with its own stand.
Set up over Wifi.
Plug in. Connect. Stream without interruptions or interference.
Start in any room. Add on.
Play different songs in different rooms. Or the same song everywhere.
Control with one app.
Pick a room. Pick a song. Hit play.
Keeps getting better.
Software updates mean the product you buy today will be even better tomorrow.
Note:
Specs
Audio
Ten amplified speaker drivers – six mid-range, three tweeters, and one woofer.
Ten Class-D digital amplifiers.
Optical input to connect to your TV. Allows PLAYBASE to speak DOLBY DIGITAL and stereo.
Adjustable bass, treble, and loudness controls to customize your sound preferences.
Autoplay setting lets you choose whether or not TV audio will begin playback automatically.
General
Dimensions - H x W x D
2.28 x 28.35 x 14.96 in. (58 x 720 x 380 mm).
Weight
18.85 lbs. (8.6 kg).
Touch-interface controls & lights
Capacitive touch controls for volume up/down, previous/next track, and play/pause.
LED indicates Sonos component status and mute status.
Power & Networking
Power supply
Auto-switching 100-240 V, 50-60 Hz AC universal input.
WiFi, not Bluetooth
Connects to your home WiFi network with any 802.11b/g, 2.4 GHz broadcast-capable router for uninterrupted wireless streaming.
Ethernet port
A single Ethernet port can connect PLAYBASE to a wired home network.
System requirements
TV with optical audio output.
Broadband Internet in your home.
Sonos Controller App.
Contents
Sonos PLAYBASE, AC power cord, Ethernet cable, optical audio cable, warranty and regulatory booklet, and Quickstart Guide.