JumpDrive M20 Mobile USB 3.0 Flash Drive

Easily transfer files between devices

Quickly and easily transfer and share photos, music, videos, and files between your Android™ tablet, smartphone, or computer with the Lexar® JumpDrive® M20 Mobile USB 3.0 flash drive.

Convenient, reliable portable storage

Transfer and share files between your Android tablet and smartphone without cables or Wi-Fi. No more searching for hotspots, draining your data plan, or toting clumsy cables with you on the go. The Lexar JumpDrive M20 Mobile USB 3.0 flash drive lets you move files between your On-The-Go (OTG)-enabled Android devices, or from device to computer—no data connection or power required.

Store and share content faster. The drive leverages USB 3.0 performance with up to 120MB/s read transfer speeds. You can quickly transfer a 3GB HD video clip in less than one minute—compared to the 4 minutes it takes using a standard USB 2.0 drive. And for added versatility, the drive is also backwards compatible with USB 2.0 devices.

Increase storage and back up files. With capacities from 16GB to 64GB, the drive also lets you offload lots of content from your tablet or smartphone to create more room, and also provides a great way to back up files. You can also download a file management app like ASTRO File Manager from the Google Play™ store to quickly and easily manage files from the cloud and mobile devices.

Enjoy easy connectivity. Faster and more convenient than using Wi-Fi or data connectivity, the USB On-The-Go capabilities of the high-performance Lexar JumpDrive M20 Mobile allow you to easily transfer, store, and swap files between your tablet and smartphone for ultimate convenience, wherever you may be.

Convenient portability with retractable design. This 2-in-1 drive sports a thumb slide design, with a connector on each end—micro-USB and USB 3.0—that both retract. This makes it easy to carry and means there are no caps to lose.

Lexar performance, quality, compatibility, and reliability. All Lexar memory card, card reader, and USB flash drive product designs undergo extensive testing in the Lexar Quality Labs, facilities with more than 1,100 digital devices, to ensure performance, quality, compatibility, and reliability. This provides customers with a high level of confidence when using Lexar products to capture, manage, move, and store the memories that matter.

For more than 15 years, Lexar has been trusted as a leading global brand of memory solutions. Our award-winning lineup includes memory cards, USB flash drives, readers, and storage drives. With so many options, it’s easy to find the right Lexar solution to fit your needs.

Manufacturer Part Number
LJDM20-16GBBNL
EAN/UPC
0650590186082,650590186082
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Transfers files between mobile devices without cables or Wi-Fi
  • Designed for use with On-The-Go (OTG)-enabled Android™ tablets and smartphones
  • USB 3.0 performance (up to 120MB/s read and 55MB/s write)
  • Retractable 2-in-1 design with a micro-USB and USB 3.0 connector
  • Works with ASTRO File Manager (download at Google Play™ store)
  • Compatible with both PC and Mac® systems
  • Backwards compatible with USB 2.0 devices
  • Three-year limited warranty