2TB Quad USB3.0/eSATA/FireWire800/400 Aluminum External Hard Drive

The Fantom Drives Quad is the #1 choice for creative professionals who demand Maximum performance, reliability, and most connectivity options for maximal flexibility, handling multiple demanding professional tasks with equal aplomb. It can be daisy-chained via FireWire and is even bootable on just about every modern computer, Mac or PC alike. The Fantom Drives Quad features a sturdy, compact and versatile design, making it ideal for intensive professional use. The unique, fanless aluminum heat sink design for heat dissipation keeps it cool and quiet without noisy and failure prone fans.

Performance and Flexibility
Fantom Drives Quad includes virtually every modern interface, and is backwards compatible with USB 2.0 and represents the pinnacle of host connectivity allowing transfer rates up to 10 times the rate of USB 2.0.

Manufacturer Part Number
GD2000QU3
EAN/UPC
0749656165434,749656165434
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Description: Fantom Drives 2TB Quad USB3.0/eSATA/FireWire800/400 Aluminum External Hard Drive.

Overview:
The Fantom Drives Quad is the #1 choice for creative professionals who demand Maximum performance, reliability, and most connectivity options for maximal flexibility, handling multiple demanding professional tasks with equal aplomb. It can be daisy-chained via FireWire and is even bootable on just about every modern computer, Mac or PC alike. The Fantom Drives Quad features a sturdy, compact and versatile design, making it ideal for intensive professional use. The unique, fanless aluminum heat sink design for heat dissipation keeps it cool and quiet without noisy and failure prone fans.

Performance and Flexibility
Fantom Drives Quad includes virtually every modern interface, and is backwards compatible with USB 2.0 and represents the pinnacle of host connectivity allowing transfer rates up to 10 times the rate of USB 2.0.

What it holds::

  • Over 600,000 digital photos
  • Over 32,000 hours of music
  • Over 2,000 hours of digital video
  • Over 900 hours of DVD quality movies
Type: External Hard Drive
Power Supply: 110/220 V (Universal Power Supply)
Host Interface: eSATA / FireWire 800 (2) / FireWire 400 / USB 3.0
Capacity: 2TB
OS Support:
  • Apple Mac OS X 10.5 or later
  • Microsoft Windows Vista, 7, 8
  • Windows Server 2003, 2008
Package Contents:: Fantom Drives Quad External Hard Drive, FireWire 800 Cable, FireWire 400 Cable, USB 3.0 Cable, Power Cord, Drive Stand, User Manual
Warranty Information: 1 Year Limited
Product Dimensions: 7¾"L x 1¾"W x 4¾"H
Product Weight: 4.5 lbs
Retail Box Dimensions: 10¾"L x 3⅜"W x 9"H
Weight with Box: 4.95 lbs
UPC: 749656165434