SB9015F Dual-Core All in One

Dual-core All in One Terminal

SB9015F delivers the perfect blend of quality, performance, durability, and economy that make it the Best-in-Class hardware for Point-of-Sale All in One touch screen systems.  The SB9015F is equipped with an industrial computer core and can support a wide range of operating systems. It is a perfect choice when an All In One solution is needed. Just one thumb-screw located at the back panel of the monitor allow an easy access to the computer core for service and maintenance.

Manufacturer Part Number
SB9015F-J40D0-0
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Mechanical

All In One Dimensions (L x W x H): 13″ x 13.7″ x 8.4″
Weight: 22.04 lbs (10 kgs)
Temperature: Operating: 0ºC – 40ºC Storage: -25ºC to 70ºC
Relative Humidity: 8% – 80%, non-condensing

Mainboards

CPU: Intel Atom Processor, D525 dual core 1.8GHz

Storage Devices

HDD: SATA 2.5” HDD, 320GB or higher
Compact Flash: 1 externally accesible Compact Flash

System Memory

2 slots, DDR3 1066/1333, up to 4GB

Display

LCD Panel: 15” TFT LCD
Brightness: 250cd/m2
Resolution: 1024 x 768
Touch Screen: 5- wire resistive touch (RS232 interface)

I/O Ports

External DC Input: 1 x DC jack (connected to power adapter)
PS/2 Port: 1 x PS/2 keyboard
Serial Ports: 3 x DB9 with DC5V/12V on pin 9 (jumper optional) 1xRJ45
Parallel Port: Optional 1xDB25 on cable
VGA: 1 x DB15 2nd video VGA connector
USB: 6 x USB 2.0
LAN: 1 x RJ-45, 1/100M/1Gbit
Cash Drawer Port: 1 x RJ-11, 12V/24V jumper selectable
Audio: 1 x Audio out, 2x 1W built-in speaker
DC Output: 1 x DC 12V output

Electrical

Input: 100V to 240VAC, 50 to 60Hz, 2.0A
Output: DC 24V 5A
Output Power: 120 max

Certification

FCC, CE