Bluetooth Stereo Headset BDS-19

Manufacturer Part Number
HEADSET -BLACK
EAN/UPC
0858603004655,858603004655
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Bluetooth Version: 4.0+EDR
Bluetooth Working Range: 10M
Up to 6 hours play time
Charging time 2-3hours
Dimensions: 167.3mm(L) x 135.6mm(W)x 16.9mm(T)
Weight: 32g
Extra Features:
Unique neck-strap design for easy carrying.
Ultra light weight for all day comfort.
Vibration Alert on call
Easy magnetic earphone storage
Noise reduction &Echo cancellation.
Available in your choice of Black and White
Package Contents:
Bluetooth Headset
Charging cable