ePDU 24-Outlets PDU

Eaton ePDU G3 Managed technology provides a best-in-class design featuring billing grade accuracy monitoring at the outlet level on a local LCD pixel display or over a network connection. The high accuracy meter will measure current, voltage, power and energy for load balancing, capacity planning, efficiency monitoring and energy usage reporting. Outlet switching allows for on, off or reboot of individual outlets, which reduces the cost of managing remote or local IT data center environments. The robust design is UL rated to operate at 140 degrees F (60 degrees C) ambient operating temperature for containment and high temperature environments.  

  • Outlet switching for on, off and reboot control to reduce management costs 
  • Outlet level metering to +/- 1% billing grade accuracy for customer billing or level 3 PUE calculations 
  • LCD pixel display with hot-swap capability enables load balancing and local setup of key parameters such as IP address and display orientation 
  • High operating temperature (140 degrees F / 60 degrees C) for containment or hot network closet environments 
  • Daisy chain of IP addresses allows four devices to share one network connection to reduce network install costs by up to 75% 
  • 120 volt power distribution to 5-20R outlets which accept standard 5-15P wall plug 

Manufacturer Part Number
EMA114-10
EAN/UPC
0743172078919,743172078919
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General
Function: MA
Style Number: EMA6MD15ALG87AC
Part Number: EMA114-10
Product Code: 50005
Availability: Top Sellers 0-2 week lead time
U Height: 36U
 
Physical
Dimensions (H x W x D, inches): Box: 77.6 X 7.7 X 9.3 Unit: 66.5 X 2.05 X 2.09
Mounting Style: Vertical
 
Input
Max kW: 1.92
Plug:(1) NEMA L5-20P
Cable Length (ft): 10
Voltage: 120V
Current: 16A
Current Monitoring: Input, Section, Outlet, +/- 1%
Phase: Single Phase
Frequency: 50-60Hz
 
Output
Outlets:(24) NEMA 5-20R
Circuit Breakers: None
Outlet Control: Yes
Local Switches: No
 
Protection & Filtering
EMI/RFI Filter: None
 
Control & Interface
Environmental Interface: Optional EMP001
Serial Interface: RS232
Ethernet Interface: 10/100 Ethernet
Voltage Monitoring: Yes
 
Standards
Approvals: UL Listed