MHL/HDMI/Micro-USB Audio/Video/Power Cable

SYBA SY-ADA34002 connects your MHL capable devices directly to your HDTV using this adapter. Based off of MHL technology for audio and video output which supports the 1080p high definition resolution and 3D graphics. An additional microUSB port is included to allow charging of the source device while you output video and audio to your HDTV. For most instances-external power is not required however, it may be necessary in some cases. IO Crest MHL (Mobile High Definition) to HDMI Adapter Cable, microUSB Power Input, 6 Inch, color Black.

Manufacturer Part Number
SY-ADA34002
EAN/UPC
0810154013012,810154013012
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Connectors:
    • Male MHL
    • Female HDMI
    • Female miniMicro (Power Input)
  • 1080p HD Video Output
  • High-Definition Support
  • 7.1 Channel Digital Audio
  • Adapter Length: 6 Inch
  • Device Charging Port: MicroUSB (optional usage)
  • ****NOTE: Device must be MHL capable for use of this Adapter*****