X-Horn Portable Bluetooth Speaker - Red

With a tiny, foldable and splash resistance design, "X-Horn" is the best choice for usage in various outdoor activities like biking, hiking, or whenever you want to enjoy music. You can connect via Bluetooth or wired through a 3.5mm Audio Cable.

Manufacturer Part Number
SY-SPK23055
EAN/UPC
5420020104130
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Bluetooth 2.1 + EDR
  • Bluetooth Protocol A2DP AVRCP
  • RF Range 10M
  • Frequency Response: 100HZ-20KHZ
  • Signal-to-Noise >= 85dB
  • Distortion <= 0.1%
  • Loudspeaker Output 4Ohms x 3W x 1
  • Playback Time 4 Hours
  • Charging Time 2 Hours
  • Charging Voltage / Current= USB 5V