EA013 Mid Tower Chassis

Mid Tower Chassis
Design. Value. Service. Safety.
With innovative design, superior service and regulatory compliancy, the EA Series will definitely improve your bottom line.

Manufacturer Part Number
EA013.CH450TS3
EAN/UPC
0827955017507,827955017507
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Case Size: Mid Tower Chassis
Color:     
External Drive Bays: 5.25" x 3, 3.5" x 2
Internal Drive Bays: 3.5" x 2, 2.5" x 1
Front Ports: USB 2.0 x 2, Audio
Dimensions (H x W x D) w/o Front Panel: 415 x 190 x 445 mm 16.3" x 7.5" x 17.5"
MB Form Factor: ATX, Micro-ATX
I/O Expansion Slots: PCI-E Expansion Slot x 7
Power Supply: ATX 12V Form Factor, PSII Size
Thermal Solution:
.Intel Certified TAC 2.0
.Supports 90 or 120mm Front Fan
.Supports 90 or 120mm Rear Fan
Safety: Meets RoHS, CE and FCC Class B Requirements
Security: Padlock Loop / Kensington Slot
Optional:
.Internal HDD Cage for Extra 3.5" x 2 or 3.5" x 1 + 2.5" x 1
.90 or 120mm Front Fan
.90 or 120mm Rear Fan
.IEEE 1394
.Side Panel Clip
.Screwless Drive Bays
.Screwless I/O Slot
.Chassis Intrusion Switch
.USB 3.0 x 2
.3.5” to 2.5” HDD/SSD Bracket