Home Network Security

Toughest Security

ZyXEL delivers the strongest home security experience ever seen in a home rewall. Sleep tight at night knowing your home network is secure.

Necessary For Any Connected Home

With IP cameras and home automation taking o, your home network becomes more and more vulnerable. ZyXEL's USG40HE was designed with these services in mind, and can help lock down the threats and security holes these applications can create in your network.

Control Where They Go and How

Only the ZyXEL USG home rewall provides the ability to not only limit what websites can be visited from your home network, but also block individual applications, providing another level of safety over what you and your children are exposed to.

Manufacturer Part Number
USG40HE
EAN/UPC
0760559123406,760559123406,0760559123413,760559123413
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Firewall Throughput

  • 400 Mbps
VPN Throughput
  • 100 Mbps
IDP Throughput
  • 55 Mbps
AV / UTM Throughput
  • 50 Mbps
Ports
  • 1 x WAN
  • 1 x Optional WAN/ LAN
  • 3 x LAN/ DMZ
Max Sessions
  • 20,000
Max IPSEC / L2TP VPNS
  • 10
Max SSL VPN
  • 7
Included SSL VPNS
  • 2
VLAN Interfaces
  • 8
IPV6 Support
  • Yes
Content Filtering (CF)
  • Yes
Intrusion Detection P2P Blocking & App Control (IDP)
  • Yes
Anti-Virus (AV)
  • Optional. Available at an additional cost.
Anti-Spam (AS)
  • Optional. Available at an additional cost.

*1: Actual performance may vary depending on network conditions and activated applications.

*2: Max throughput SPI, VPN, UTM based on RFC 2544 and industry standard performance tests.

*3: UTM Services require yearly licenses to enable and use. This box includes 1 year Content Filtering, and IDP services. Optional Anti-Spam and Anti-Virus services are available at an additional cost.