K3 Intel NUC Computing Chassis

Intel NUC Computing Chassis
Based on the Intel NUC board the K3 brings the same level of functionality and performance of the In Win ULTRATOP® products to a new innovative and versatile size.

Manufacturer Part Number
K3.H
EAN/UPC
0827955016555,827955016555
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: K3 / K3-Haswell
MB Form Factor
Intel NUC

• Supports D33217GKE, D53427RKE and DCP847SKE via
  In Win supplied I/O shields

Intel Wilson Lake NUC (Haswell) MB Series
• Supports D54250WYB, D34010WYK via In Win supplied
   I/O shields

Device Configurations Internal: 2.5" SATA HDD x 1
I/O Ports

Front: USB 2.0 x 1 or USB 3.0 x 1, HD Audio (Haswell Version Only)
         *USB 3.0 on boards with front panel USB 3.0  
         *Front panel individual audio connections on supported boards
Internal: USB 2.0 Expansion Port x 2 (Optional)

Power Supply
65W External 19V AC Adapter
(100-240V, Efficiency Level V, ErP Lot 6 Compliant)

Thermal Solution Supplied with Intel NUC motherboard

Monitor
Optional VESA (75 or 100mm) mounting brackets.

• Supports mounting the K3 behind the monitor or on top of
  the monitor for access to web camera

Base Dimensions (HxWxD) 35 x 190 x 140 mm (1.4” x 7.5” x 5.5”)

Security
Padlock Cover Lock, Kensington Lock Slot

Optional

‧1 or 2 Internal USB Expansion Ports

    - Suitable for any wireless or other USB dongle type
      device such as Flash drive, software key, Wireless NIC,
      NFC Reader, etc.

‧Real time 2M Fix Focus Camera Module

    - Supports the UVC (USB Video Class) & UAC (USB
      Audio Class) driver free protocol     

‧2 Rear Panel DB-9 Knock outs for Internal USB - Serial
   Converters

‧VESA Compatible Rear Mounting Bracket

‧VESA Compatible Web Camera Style Mounting Bracket
‧Vertical Stand