Mini Tower Chassis
Supports up to 7 drive bays, one-touch removal side panel, tool-free design for ODD/FDD/HDD and PCI-E slots, vastly increasing the ease of assembly!
Note:
Case Size: Mini Tower Chassis
Color:
External Drive Bays: 5.25" x 2, 3.5" x 1
Internal Drive Bays: 3.5" x 3, 2.5" x 1 or 3.5" x 1, 2.5" x 3
Front Ports: USB 2.0 x 2 (or USB 3.0 x 2, USB 3.0 x 2 + USB 2.0 x 2, USB 2.0 x 4), HD Audio
Dimensions (H x W x D) w/o Front Panel: 350 x 170 x 360 mm 13.8" x 6.7" x 14.1"
MB Form Factor: Micro-ATX
I/O Expansion Slots: PCI-E Expansion Slot x 4 (Full Size Max. 305mm)
Power Supply: ATX 12V Form Factor, PSII Size
Thermal Solution:
• Intel Certified TAC 2.0
• Supports 90mm Rear Fan
• Supports 90mm Front Fan
Safety: Meets RoHS, CE and FCC Class B Requirements
Security: Padlock Loop / Kensington Slot
Optional:
• 5.25" to 3.5" HDD Bracket (Converted from one 5.25” bay)
• USB 3.0 x 2, USB 3.0 x 2 + USB 2.0 x 2, or USB 2.0 x 4
• 90mm Rear Fan
• 90mm Front Fan
• 90mm Front Fan Holder
• Chassis Intrusion Switch