UltraSharp 24 Monitor - U2415

World-class screen performance.

Revel in the superior screen performance of the Dell UltraSharp 24 Monitor, loaded with premium features for an exceptional viewing experience, without the premium price tag.

  • Consistent colors right out of the box- the U2415 comes factory tuned at 99% sRGB coverage at a deltaE < 3
  • Enjoy 24' of superb screen clarity on a large 16:10 aspect ratio WUXGA 1920 x 1200 resolution monitor, across an ultra-wide 178° x 178° viewing angle
  • Help boost your productivity with a dual or multi-monitor setup and take advantage of the ultra-thin (6.9mm) bezel that allows virtually borderless viewing between monitors

Manufacturer Part Number
PVJVW
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

Device Type: LED-backlit LCD monitor - 20"

Panel Type: TN

Aspect Ratio: Widescreen - 16:9

Native Resolution: 1600 x 900 at 60 Hz

Pixel Pitch: 0.2712 mm

Brightness: 200 cd/m2

Contrast Ratio: 600:1

Response Time : 5 ms (black-to-white)

Color Support: 16.7 million colors

Input Connectors: VGA

Display Position Adjustments: Tilt

Screen Coating: Anti-glare, 3H Hard Coating

Color: Black

Dimensions (WxDxH): 18.7 in x 6.5 in x 14.1 in - with stand

Weight: 6.6 lbs

Microsoft Certification: Compatible with Windows 7

Environmental Standards: ENERGY STAR Qualified

Compliant Standards: Plug and Play, VESA EDID, RoHS, CECP

General

Display Type: LED-backlit LCD monitor / TFT active matrix

Diagonal Size: 20"

Viewable Size: 19.5"

Panel Type: TN

Aspect Ratio: Widescreen - 16:9

Native Resolution: 1600 x 900 at 60 Hz

Pixel Pitch: 0.2712 mm

Brightness: 200 cd/m2

Contrast Ratio: 600:1

Color Support: 16.7 million colors

Response Time: 5 ms (black-to-white)

Vertical Refresh Rate: 56 - 76 Hz

Horizontal Refresh Rate: 30 - 83 kHz

Horizontal Viewing Angle: 90

Vertical Viewing Angle: +50 / -65

Screen Coating: Anti-glare, 3H Hard Coating

Backlight Technology: LED backlight

Controls & Adjustments: Brightness, contrast, H/V position, sharpness, saturation, input select, phase, hue, aspect control

Features: 85% (CIE 1976) color gamut, PowerNap

Color: Black

Dimensions (WxDxH): 18.7 in x 6.5 in x 14.1 in - with stand

Weight: 6.6 lbs

Connectivity

Interfaces: VGA ( HD-15 )

Mechanical

Display Position Adjustments: Tilt

Tilt Angle: - 5.5/+22

Flat Panel Mount Interface: 100 x 100 mm

Miscellaneous

Features: Security lock slot (cable lock sold separately)

Included Accessories: Stand

Cables Included: 1 x VGA cable

Compatible with Windows 7: Compatible with Windows 7

Compliant Standards: Plug and Play, VESA EDID, RoHS, CECP

Power

Power Supply: Internal

Voltage Required: AC 120/230 V ( 50/60 Hz )

Power Consumption Operational: 16 Watt

Power Consumption Stand by: 0.5 Watt

Power Consumption Sleep: 0.5 Watt

Software / System Requirements

Included Software: Drivers & Utilities, Dell Display Manager

Dimensions & Weight

Dimensions & Weight Details:

  • Without stand - width: 18.7 in - depth: 1.8 in - height: 10.9 in - weight: 5.2 lbs
  • With stand - width: 18.7 in - depth: 6.5 in - height: 14.1 in - weight: 6.6 lbs
Environmental Standards

ENERGY STAR Qualified: Yes

Environmental Parameters

Min Operating Temperature: 32 °F

Max Operating Temperature: 104 °F

Humidity Range Operating: 10 - 80% (non-condensing)