
Perfect printing on-the-go.
Stylish, streamline and compact in design the PIXMA iP110 is the perfect solution for the mobile office. Portable printing has never been so easy to produce quality photo prints and documents, anywhere and anytime. With an optional rechargeable battery kit available the iP110 is the printing solution for any mobile office.
Note:
Printer Functions
Min. Ink Droplet Size
1 picolitre
Printing Resolution (1)
9600 x 2400 dpi
Print Speed (2)
Black Text : Up to 20ppm, Colour Text & Graphics : Up to 14ppm
Ink Tanks
CLI-36 – FINE Colour Cartridge
Ink Yield (Plain paper, A4) (6)
CLI-36: Approx 249 PGI-35: Approx 191
Borderless Printing (3)
A4/Letter/ 8x10”/5x7’/4x6’/Credit Card/ Wide
Supported Paper Sizes (4)
A4, A5, B5, LTR, LGL, 4"x6", 5"x7", 8"x10", Envelopes(DL, COM10), Custom size (width 55 mm - 215.9 mm, length 91 mm - 584.2
mm)
Supported Paper Weights
Plain Paper: 64-105 g/m2 , Canon specialty paper: max paper weight : approx. 275 g/m2 (Photo Paper Plus Glossy II (PP-201))
Protocol
TCP/IP
Network Type
IEEE802.11n/IEEE802.11g/IEEE802.11b
Wireless LAN Range
indoor 50m (depends on the transmission speed and conditions)
Wireless LAN Security
WEP64/128bit, WPA-PSK(TKIP/AES), WPA2-PSK(TKIP/AES)
Interface
Hi-Speed USB
Mopria
Available
Apple AirPrnt
Available
Google Cloud Print
Available
Pictbridge - Wireless LAN
Available
Print from Email
N/A
PIXMA Printng Solutions
Available
Access Point Mode
Available
Power Source
AC 100-240V 50/60Hz
Power Consumption
Standby (scanning lamp is off), Wireless LAN connection to PC: Approx 1.8W, OFF: Approx 0.2W, Printing*8 Wireless LAN connection
to PC Approx 10W
Dimensions (W x D x H)
Approx. 322 x 185 x 62 mm
Weight
Approx 2.0kg