The Firefield Tracker 2X24 Waterproof Night Vision Binocular is rated IPX5 on the IP scale. The Tracker 2x24 WP night vision binocular offers greater water resistance than the other night vision binoculars. Provides 2X magnification with a wide angle field of view. The Tracker’s water proofing makes it just as at home on the water as it is on land. The unit is versatile, powerful and comfortable. The Tracker 2x24 WP is configured with a pair of 1st generation intensifiers and Firefield’s proprietary Pulse IR illumination system. The efficient Pulse circuitry allows the IR to reach further into the night while minimizing battery drain. The Tracker's lenses are fully multicoated for maximum light transmission and clear viewing under difficult conditions.
Note:
Product Specifications
1
Generation
2
Visial magnification, x
24mm
Lens diameter
36
Resolution, lp/mm, not less than / typical value
25
Field of View
12
Eye Relief, mm
±5
Diopter adjustment, dptr.
1
Min. focusing distance, m
805
IR Wavelength, nm
75
Equivalent IR power, mW
120 / 130
Range of detection, m/yd (object 1.7m high, illumination level 0.05 lux ("1/4 moon"))
IP166
Water resistant
3
Power supply, V
20/72
Battery life, (with IR / without IR ) hour
-22 to 104
Operating temp, °F
175x123x72
Dimensions, mm
21.2
Weight (without batteries), oz