Affordable 10GbE-ready Golden Cloud Turbo vNAS

Adorned with a box in gold color, the sophisticated TVS-863+, featuring the easy-to-use QTS operating system, is a powerful, reliable, secure and scalable NAS solution designed for mission-critical and intensive business applications and to meet fast growing data storage needs. The TVS-863+ supports 10GbE via optional PCI-E network expansion and delivers high performance with persistent throughput, providing a comprehensive storage solution for SMBs to build a reliable private cloud.

  • 10GbE-ready, highly-efficient storage solution for HD video editing and sharing
  • Enhanced data security with a high-performance hardware-accelerated encryption engine with AES 256-bit full NAS volume encryption and anti-virus
  • Use the TVS-863+ as a PC with exclusive QvPC Technology and 4K display support
  • Run multiple Windows/Linux/Android-based virtual machines with the Virtualization Station
  • Manage, share, and back up business data with Real-time Remote Replication (RTRR)
  • NAS and iSCSI-SAN unified storage solution for server virtualization
  • Supports VMware®, Citrix®, and Microsoft® Hyper-V and advanced virtualization features
  • Transcode Full HD videos on-the-fly or offline with QNAP’s unique transcoding technology and hardware transcoding engine
  • Expand the total raw storage capacity up to 192TB with the economical UX-800P QNAP expansion enclosures

High performance & efficiency

The TVS-863+ is equipped with the energy-efficient 64-bit AMD® quad-core 2.4 GHz processor with 8GB DDR3L-1600 RAM (upgradable to 16GB), SATA 6Gb/s, and 2 Gigabit LAN ports (expandable to max. 4 x GbE ports or 2 x GbE + 2 x 10GbE ports) for lightning-fast multi-tasking. The TVS-863+ is a powerful NAS that delivers up to 448MB/s read & write speeds with 4 x GbE port configuration, and up to 1,432MB/s with 10GbE configuration. The TVS-863+’s hardware-accelerated encryption engine provides unmatched encryption performance in its class, up to 691MB/s with AES-256 bit full NAS volume encryption, boosting system performance & security while ensuring the safety of sensitive business data stored in the TVS-863+. The next-gen AMD Radeon™ HD graphics provides hardware-accelerated transcoding performance and dual HDMI outputs with brilliant high-definition multimedia content playback. When installed with the latest Wi-Fi 802.11ac USB network adapter, the TVS-863+ can offer remarkably high speeds for transferring large amount of files and streaming bandwidth-consuming multimedia.

QTS - Simple and efficient

Thanks to the intuitive user interface of QTS, system operations of the TVS-863+ are smooth and handy. Its intelligent desktop allows you to find desired functions quickly, create desktop shortcuts or group shortcuts, monitor important system information on a real-time basis, and open multiple application windows to run multiple tasks concurrently, bringing greater operating efficiency.

10GbE ready

The TVS-863+ offers 2 inbuilt Gigabit Ethernet ports & 1 pre-installed 10GbE PCI-E NIC (single port), supporting 10 Gigabit high speed network. The 10GbE-ready TVS-863+ delivers lightning-fast data throughput. Coupled with its large storage capacity potential, the TVS-863+ is perfect for data centers to store big data and excel in fast data transmission, and for 10GbE home lab environment for technical professionals.

Manufacturer Part Number
TVS-863+-16G-US
EAN/UPC
0885022008254,885022008254
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU: AMD® 2.4GHz quad-core x86 processor with Radeon™ graphics

DRAM:
TVS-863+-8G: 8GB DDR3L-1600 x 1
TVS-863+-16G: 16GB DDR3L-1600 (8GB x 2)

Total memory slots: 2
Memory expandable up to: 16 GB (8GB x2)

NOTE: For the information of RAM module installation and compatible NAS models, please refer to the QNAP RAM Module Installation Guide.

Flash Memory: 512MB DOM

Hard Disk Drive: 8 x 3.5”or 2.5”SATA 6Gb/s, SATA 3Gb/s hard drive or SSD
NOTE:
1. The system is shipped without HDD.
2. For the HDD compatibility list, please visit www.qnap.com/compatibility

Hard Drive Tray: 8 x Hot-swappable tray

LAN Port:
2 x Gigabit RJ-45 Ethernet port (Onboard:2, expandable to max 4 ports by replacing the pre-installed PCI-E NIC)
1 x 10 Gigabit port (Preinstalled PCIe NIC)

PCIe Slot: 1 (PCIe Gen2 x 4)

LCD Panel: Mono-LCD display with backlight, Enter and Select buttons for configuration

LED Indicators: Status, LAN, USB, HDD 1-8

USB: 5 x USB 3.0 port (Front: 1, Rear: 4)
Support USB printer, pen drive, and USB UPS etc.

HDMI: 2 (Mirrored Display), 1.4a

Buttons: Power/Status, USB One-Touch-Backup, reset

Alarm Buzzer: System warning

IR Receiver: QNAP RM-IR002 and MCE-compatible remotes

Form Factor: Tower

Dimensions:
185.2(H) x 298.2(W) x 235.4(D) mm
7.29(H) x 11.74(W) x 9.27(D) inch

Weight:
Net:7.83 kg (17.26lbs)
Gross: 8.9 kg (19.62lbs)

Power Consumption(W):
S3 sleep: 2.84W
HDD standby: 48.21W
In operation: 77.60W
(with 8 x 2TB HDDs installed)

Temperature: 0-40˚C

Humidity: 5~95% RH non-condensing, wet bulb: 27˚C

Power Supply: ATX 250W, 110-240V AC, 50-60Hz, 5A

Secure Design: Kensington security slot for theft prevention

Fan: 2 x quiet cooling fan (12cm, 12V DC)