UX-1200U-RP Drive Enclosure

Flexible storage scalability for your Turbo NAS. Quick & simple.

When expanding data storage capacity, deploying multiple servers can lead to complexity in management and also dramatically increase costs. The QNAP UX-1200U-RP expansion enclosure is an economical expansion alternative designed with easy setup in mind for expanding the total storage space of your Turbo NAS. The UX-1200U-RP offers a hassle-free storage expansion for business use. Each UX-1200U-RP provides additional 12 hard drives for the Turbo NAS and allows for a total raw capacity of 96 TB* making it especially useful for massive data backup, digital media collection, and video surveillance.

Highlights:

  • Easily add additional drive capacity to a Turbo NAS
  • Missing mode protection
  • Flexible RAID Configuration with the QTS Storage Manager
  • Provides a quick & easy backup solution for Turbo NAS
  • An excellent hardware design that’s built to last
Easily add additional drive capacity to a Turbo NAS

Simply connect the UX-1200U-RP to a Turbo NAS and power it on. The Turbo NAS will automatically detect the hard drives in the UX-1200U-RP as newly installed local drives. The Turbo NAS capacity can then be expanded as a large volume seamlessly & economically by using the powerful QTS Storage Manager.

Missing mode protection

If your UX-1200U-RP is accidentally disconnected, the Turbo NAS enters missing mode and blocks I/O access to protect the stored data. The system can then recover from the missing mode to the normal state with data remaining intact.

Powerful QTS Storage Manager

The QTS Storage Manager neatly presents tools & options for managing system storage with a modern & intuitive graphical user interface, greatly simplifying the process of managing the UX-1200U-RP and NAS capacity expansion. You can easily monitor the health status of the UX-1200U-RP and the disks within it. When multiple expansion enclosures are connected, the Locate Disk and Locate Enclosure functions assist you in quickly maintaining the UX-1200U-RP.

Flexible RAID Configuration

The UX-1200U-RP features 12 hot-swap drive bays for easy installation & removal. The automatic insertion/removable detection and rebuild allow easy management. Featuring Supporting RAID 0, 1, 5, 6 and 10 and managed by the powerful QTS Storage Manager, the UX-1200U-RP ensures maximum performance and data security.

An excellent backup solution for Turbo NAS

The UX-1200U-RP can be used as a cost-efficient external storage to perform fast & secure backup tasks for the Turbo NAS. The administrator can back up the Turbo NAS data to the UX-1200U-RP on a real time or scheduled basis.

Excellent hardware design

The UX-1200U-RP includes redundant 300W internal PSUs to ensure business continuity and to provide ample power even under a sustained full load. You can replace a failed power supply unit without turning off the server. The well-ventilated chassis and smart fan provides efficient cooling for better stability & reliability, with the easily-replaceable fan module enabling efficient heat removal even when all 12 drives are under full operation simultaneously.

Manufacturer Part Number
UX-1200U-RP-US
EAN/UPC
0885022006434,885022006434
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Supported NAS models: TS-470U-RP/SP, TS-469U-RP/SP, TS-869U-RP, TS-1269U-RP

Hard Disk Drive: 12 x 3.5” or 2.5” SATA 6Gb/s, SATA 3Gb/s hard drive
NOTE:
1. The system is shipped without HDD.
2. For the HDD compatibility list, please visit www.qnap.com/compatibility

Hard Disk Tray: 12 x Hot-swappable tray with key lock

RAID Management: Yes, (via QNAP QTS Storage Manager)

USB: 1 x USB 3.0 port (rear)

LED Indicator: Power, Link, Status

LCD Panel: Monochrome-LCD display with backlight

Secure Design: Kensington security slot for theft prevention

Fan: Quiet cooling fan (7 cm, 12V DC) x 2

Power Supply Unit: Redundant PSU. Input: 100-240V AC, 50/60Hz Output: 300W

Dimensions:
89 (H) x 482 (W) x 534 (D) mm
3.50 (H) x 18.98 (W) x 21.02 (D) inch

Weight:
16.14 kg / 35.58 lb (Net)
18.98 kg / 41.84 lb (Gross)

Form Factor: Rackmount

Temperature: 5°C ~ 35°C (40°F ~ 95°F)

Humidity: 5~95% RH non-condensing, wet bulb: 27˚C.

Package Contents:

  • UX-1200U x 1
  • Quick installation guide x 1
  • Accessory pack x 1
  • AC power cord x 2
  • USB 3.0 cable x 1