8-bay High Performance Unified Storage

The QNAP TVS-871U-RP, featuring the easy-to-use QTS operating system, provides a reliable and scalable NAS solution to fulfill data backup, file synchronization and remote access. The TVS-871U-RP is 10GbE-ready, delivers exceptional performance, and supports cross-platform file sharing, comprehensive backup solutions, iSCSI and virtualization applications, and many practical business functions, making it the ideal choice for SMBs to secure important business data. It also includes abundant multimedia applications backed by its powerful hardware specifications.

  • 3,300+ MB/s throughput and 172,000+ IOPS
  • Two internal cache ports for IO acceleration
  • Scalable design, up to 1088TB raw capacity
  • Virtualization-ready, centralized data storage, backup, sharing and disaster recovery
Breakthrough performance

The TVS-871U-RP supports SATA 6Gbps hard drives driving over 3,300 MB/s throughput and 172,000 IOPS. The TVS-871U-RP is powered by an Intel® Haswell processor with numerous options including Pentium®, Core™ i3, Core™ i5 and Core™ i7 for users to flexibly choose based on their demands, greatly enhancing the efficiency of CPU-consuming tasks and serving more concurrent tasks at the same time.

Internal cache port for IO acceleration

The TVS-871U-RP supports two on-board internal cache ports. By installing mSATA flash modules (optional purchase), the IOPS performance of storage volumes can be remarkably boosted. It is perfect for improving the overall workflow of random IOPS demanding applications such as databases and virtualization. The internal cache port design does not require the space of a hard drive tray to allow for more storage capacity.

10GbE ready

The TVS-871U-RP offers four inbuilt Gigabit Ethernet ports and supports 10 Gigabit high speed networks by installing a 10GbE network adapter. The 10GbE-ready TVS-871U-RP delivers lightning-fast data throughput and coupled with the support for a large storage capacity is perfect for data centers to store big data, excel in fast data transmission, and for editing large size videos on-the-fly without transferring the videos between the TVS-871U-RP and desktop computers.

Manufacturer Part Number
TVS-871U-RP-I5-8G-US
EAN/UPC
0885022007851,885022007851
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU:  

TVS-871U-RP-PT-4G: Dual-core Intel® Pentium® G3250 3.1 GHz Processor
TVS-871U-RP-i3-4G: Dual-core Intel® Core™ i3-4150 3.5 GHz Processor
TVS-871U-RP-i5-8G: Quad-core Intel® Core™ i5-4590S 3.0 GHz Processor

DRAM:

TVS-871U-RP-PT-4G / TVS-871U-RP-i3-4G

  • System memory: 4 GB DDR3 RAM
  • Memory module pre-installed: 2 GB x2
  • Total memory slots: 4
  • Memory expandable up to: 32 GB (8GB x4)
  • Note: When upgrading RAM to more than 20GB, the original 2GB RAM modules must be removed.

 

TVS-871U-RP-i5-8G
  • System memory: 8 GB DDR3 RAM
  • Memory module pre-installed: 4 GB x2
  • Total memory slots: 4
  • Memory expandable up to: 32 GB (8GB x4)
  • Note: When upgrading RAM to more than 24GB, the original 4GB RAM modules must be removed.
For the information of RAM module installation and compatible NAS models, please refer to the QNAP RAM Module Installation Guide

Flash Memory: 512MB DOM

Internal Cache Port: Two mSATA port on board for read caching

Note: The standard system is shipped without mSATA flash module. For the optional mSATA flash module, please visit http://shop.qnap.com/

Hard Drive: 8 x 3.5-inch SATA 6Gb/s, SATA 3Gb/s hard drive or 2.5-inch SATA, SSD hard drive
NOTE:
1. The standard system is shipped without hard drives.
2. For the hard drive compatibility list, please visit www.qnap.com/compatibility

Hard Disk Tray: 8 x hot-swappable and lockable tray

LAN Port: 4 x Gigabit RJ-45 Ethernet port (Expandable up to 8 x 1 Gb LAN or 4 x 10 Gb + 4 x 1 Gb LAN by installing optional dual-port 10 Gb and 1 Gb network card)

Note:
1. For the optional network card compatibility list, please visit www.qnap.com/compatibility
2. For the information of network card installation, please refer to chapter 6 in the Turbo NAS Hardware Manual.

LED Indicators: Status, 10 GbE, LAN, storage expansion port status

USB/eSATA:
4x USB 3.0 port (rear)
4x USB 2.0 port (rear)

Support USB printer, pen drive, USB hub, and USB UPS etc. .

Buttons: System: Power button and reset button

Alarm Buzzer: System warning

Form Factor: 2U, Rackmount

Dimensions:
89(H) x 482(W) x 534(D) mm
3.5(H) x 18.98(W) x 21.02(D) inch

Weight:
9.9 kg/ 21.83 lb (Net)
12.74 kg/ 28.09 lb (Gross)

Sound Level (dB):
Sound pressure (LpAm) (by stander positions): 41.9 dB
(with 8 x WD WD30EFRX hard drive installed)

Power Consumption (W):

HDD Standby:

TVS-871U-RP-PT-4G: 70.87
TVS-871U-RP-i3-4G: 69.35
TVS-871U-RP-i5-8G: 80.94

 In Operation:

TVS-871U-RP-PT-4G: 131.96
TVS-871U-RP-i3-4G: 128.72
TVS-871U-RP-i5-8G: 131.44

 (with 8 x WD WD30EFRX hard drive installed)

Temperature: 0~40˚C

Relative Humidity: 5~95% non-condensing, wet bulb: 27˚C.

Power Supply:
Input: 100-240V AC, 50/60Hz
Output: 250W

PCIe Slot: 2 (1* PCIe Gen3 x8, 1* PCIe Gen3 x4)

Fan: 3 x 7 cm smart cooling fan