720p AnalogHD PTZ Camera QCA7203Z

Make the most out of you high definition, AnalogHD system with a 720p PTZ camera. View more of what matters most with flexibility unlike any other camera for a precise surveillance solution. With a recorded image size of 1280x720, this Q-See HD camera offers a clarity unlike any other analog camera available to the consumer. The clear 720p image sizes means more pixels which translates to even more clarity and detail on the screen.The large 1/3” CMOS image sensor captures and processes enough light to reproduce stunning recorded images.

Gain unmatched situational awareness with a vaifocal 5.1mm to 61.2mm lens. Easily switch from a wide angle view to a tight shot for a customized surveillance solution. For a more professional security experience, the heritage HD camera offers an array of built-in features that automatically adjust images for enhanced clarity. Never miss a detail, no matter how small, with the camera’s 12x optical zoom lens, all in 720p resolution

With Q-See as your choice for surveillance, you’ll property will always be protected by the latest and best in technology.

Manufacturer Part Number
QCA7203Z
EAN/UPC
0645439242487,645439242487
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera Model: QCA7203Z
Weatherproof: Weatherproof Indoor & Outdoor
Resolution: 720p
Image Sensor: 1/3" Sensor
Infrared LEDs: None
Night Vision Range: None
Lens: 5.1mm to 61.2mm Varifocal Camera Lens
Zoom: 12x Optical Zoom
Camera Cables: 100 Feet of All-In-One Cable