This classroom projector delivers flexible connectivity and great image quality. SVGA resolution and 2700 lumens of brightness ensure vivid projections. Long-lasting lamp provides up to 10,000 hours in ECO Mode for a low total cost of ownership. Moderator device management software and network connectivity allow instructors to wirelessly share work simultaneously from multiple devices. 3LCD, 3-chip technology displays brilliant images with true-to-life colors. Projector also features HDMI connectivity for easy video and audio display with just one cable. Built-in, 5-watt speaker amplifies the audio of your presentation to enhance lessons.
Note:
Specifications
Projection System: 3LCD, 3-chip technology
Projection Method: Front / rear / ceiling mount
Driving Method: Poly-silicon TFT Active Matrix
Pixel Number: 480,000 dots (800 x 600) x 3
Color Brightness (Color Light Output): 2700 lumens1
White Brightness (White Light Output): 2700 lumens1
Aspect Ratio: 4:3
Native Resolution: 800 x 600 (SVGA)
Resize: 640 x 480 (VGA), 1024 x 768 (XGA), 1280 x 800 (WXGA), 1280 x 960 (SXGA2), 1280 x 1024 (SXGA3), 1366 x 768 (WXGA60-3), 1400 x 1050 (SXGA+), 1440 x 900 (WXGA+)
Lamp Type: 200 W UHE
Lamp Life
Throw Ratio Range: 1.45 (Zoom:Wide), 1.96 (Zoom:Tele)
Size (projected distance): 30" to 350" (0.88 to 10.44 m)
Keystone Correction
USB Plug 'n Play: Projector is compatible with PC and Mac computers
Contrast Ratio: Up to 10,000:1
Color Reproduction: Up to 1.07 billion colors
Projection Lens
Type: Manual focus
F-number: 1.44
Focal Length: 16.7 – 20.28
Zoom Ratio: Digital zoom 1.0 – 1.35
Other
Display Performance
Input Signal: NTSC / NTSC4.43 / PAL / M-PAL / N-PAL / PAL60 / SECAM
Interfaces
Speaker: 5 W (mono)
Operating Temperature: 41° to 95° F (5° to 35° C)
Power Supply Voltage: 100 – 240VAC ±10%, 50 / 60Hz AC
Power Consumption
Fan Noise
Security
Eco Features
Dimensions
Including feet: 11.6" x 9.6" x 3.5" (W x D x H)
Excluding feet: 11.6" x 9.6" x 3.4" (W x D x H)
Weight: 5.6 lb (2.5 kg)
Remote Control
Features: Brightness, Contrast, Tint, Saturation, Sharpness, Input signal, Sync, Tracking, Position, Color temperature, Volume
Operating Angle
Operating Distance: 19.7' (6 m)
Notes1 Color brightness (color light output) and white brightness (white light output) will vary depending on usage conditions. Color light output measured in accordance with IDMS 15.4; white light output measured in accordance with ISO 21118.
2 Lamp life will vary depending upon mode selected, environmental conditions and usage. Lamp brightness decreases over time.
3 See our website for convenient and reasonable recycling options at epson.com/recycle
4 SmartWay is an innovative partnership of the U.S. Environmental Protection Agency that reduces greenhouse gases and other air pollutants and improves fuel efficiency.
Epson projectors have 3x Brighter Colors than their leading competitive 1-chip DLP business and education projectors. Competitive projectors based on NPD data, July 2011 through June 2012. Color brightness (color light output) measured in accordance with IDMS 15.4. Color brightness will vary depending on usage conditions.