PowerLite 955WH WXGA 3LCD Projector

The bright, widescreen classroom projector with flexible installation.

The PowerLite 955WH projector is an excellent option for today's classroom. Offering 3x Brighter Colors than competitive models, Epson® 3LCD projectors ensure vivid lessons. Featuring WXGA resolution and 3200 lumens of color brightness and 3200 lumens of white brightness, the 955WH shines bright. And, 1.6x optical zoom enables sharp images and flexible installation. Its low-cost, long-lasting lamp — up to 10,000 hours in ECO Mode — provides a low total cost of ownership. Moderator device management software and network connectivity allow instructors to wirelessly project from multiple devices, simultaneously — including computers, iOS® and Android™ devices. It also features dual HDMI® connectivity.

Manufacturer Part Number
V11H683020
EAN/UPC
0010343917941,010343917941
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Projection System: 3LCD, 3-chip technology
Projection Method: Front / rear / ceiling mount
Driving Method: Poly-silicon TFT Active Matrix
Pixel Number: 1,024,000 dots (1280 x 800) x 3
Color Brightness (Color Light Output): 3200 lumens1
White Brightness (White Light Output): 3200 lumens1
Aspect Ratio: 16:10
Native Resolution: 1280 x 800 (WXGA)
Resize: 640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 960 (SXGA2), 1280 x 1024 (SXGA3), 1366 x 768 (WXGA60-3), 1400 x 1050 (SXGA+), 1440 x 900 (WXGA+), 1680 x 900 (WXGA++), 1600 x 1200 (UXGA60)
Lamp Type: 200 W UHE

Lamp Life

  • ECO mode: Up to 10,000 hours2
  • Normal mode: Up to 5,000 hours2

Throw Ratio Range: 1.38 (Zoom:Wide), 2.24 (Zoom:Tele)

Size (projected distance)

  • 33" – 280" (0.97 – 8.4 m) (Zoom:Wide)
  • 33" – 280" (1.59 – 13.71 m) (Zoom:Tele)

Keystone Correction

  • Vertical: ±30 degrees (Automatic)
  • Horizontal: ±30 degrees (Slider)

USB Plug 'n Play: Projector is compatible with PC and Mac® computers
Contrast Ratio: Up to 10000:1
Color Reproduction: Up to 1 billion colors
Color Processing: 10 bit

Projection Lens

Type: Manual focus
F-number: 1.51 – 1.99
Focal Length: 18.2 mm – 29.2 mm
Zoom Ratio: 1.0 – 1.6

Other

Display Performance

  • NTSC: 480 lines
  • PAL: 576 lines
  • (Depends on observation of the multi-burst pattern)

Input Signal: NTSC / NTSC4.43 / PAL / M-PAL / N-PAL / PAL60 / SECAM

Interfaces

  • USB-A x 1
  • USB-B x 1
  • LAN x 1
  • HDMI x 1
  • HDMI/MHL® x 1
  • Computer/Component x 2
  • Video x 1
  • S-video x 1
  • RS-232c x 1
  • Mic: Stereo Mini-jack 1
  • Monitor Out x 1
  • Audio 1 & 2
  • Audio L & R
  • Audio Out x 1
  • Wireless LAN port: 802.11 b/g/n (optional – module sold separately)

Speaker: 16 W (mono)
Operating Temperature: 41° to 95° F (5° to 35° C)
Power Supply Voltage: 100 – 240VAC ±10%, 50 / 60Hz AC

Power Consumption

  • ECO mode: 221 W
  • Normal mode: 299 W
  • Communication on: 2.3 W Standby
  • Communication off: 0.21 W Standby

Fan Noise

  • ECO mode: 29 dB
  • Normal mode: 37 dB

Security

  • Kensington®-style lock provision
  • Padlock
  • Security anchor bar

Eco Features

  • RoHS compliant
  • Recyclable product3
  • Epson America, Inc. is a SmartWaySM Transport Partner4

Dimensions

Including feet: 11.6" x 10.6" x 3.5" (W x D x H)
Excluding feet: 11.6" x 10.6" x 3.4" (W x D x H)
Weight: 6.4 lb (2.9 kg)

Remote Control

Features: Brightness, Contrast, Tint, Saturation, Sharpness, Input signal, Sync, Tracking, Position, Color temperature, Volume

Operating Angle

  • Right / Left: ±30 degrees
  • Upper / Lower: ±15 degrees

Operating Distance: 19.7' (6 m)

Notes

1 Color brightness (color light output) and white brightness (white light output) will vary depending on usage conditions. Color light output measured in accordance with IDMS 15.4; white light output measured in accordance with ISO 21118.
2 Lamp life will vary depending upon mode selected, environmental conditions and usage. Lamp brightness decreases over time.
3 See our website for convenient and reasonable recycling options at epson.com/recycle
4 SmartWay is an innovative partnership of the U.S. Environmental Protection Agency that reduces greenhouse gases and other air pollutants and improves fuel efficiency.

Epson projectors have 3x Brighter Colors than their leading competitive 1-chip DLP business and education projectors. Competitive projectors based on NPD data, July 2011 through June 2012. Color brightness (color light output) measured in accordance with IDMS 15.4. Color brightness will vary depending on usage conditions.