Notebook Battery

Compatible Laptop Battery Replaces 454668001 454668-001
This new replacement laptop battery from eReplacements is 100% compatible with your 454668001 replacement battery and is Black in color and is rated at 3600 mAh and 11.1 Volts. eReplacements laptop batteries all come with a 1 year warranty and will meet or exceed the original 454668001 replacement battery laptop battery specifications because they are manufactured for high performance in our ISO 9000 factories using the best quality cells and most up to date safety and engineering control standards:

  • High/low temperature shut off protection
  • Thermal runaway protection
  • Overcharge shut off protection
  • Over discharge shut off protection
  • Cell imbalance shut off protection
  • Fire resistant plastic casing
  • Manufactured using the most up to date TI BQ20Z chip set
Thousands of resellers, dealers and service companies over the years have trusted eReplacements to provide their customers with quality replacement laptop batteries.

Manufacturer Part Number
454668-001-ER
EAN/UPC
0842740027011,842740027011
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

454668-001 Specifications
Our Value
Capacity:
3600 mAh
Cellcount: 6 Cell
Color: Black
Manufacturer: HP
Package height: 2.5 Inches
Package length: 3.75 Inches
Package width: 9.75 Inches
Product weight: 1 lbs
Technology: Li-Ion
Volts: 11.1 Volts
UPC: 842740027011