AC Adapter

This new replacement AC adapter from eReplacements is 100% compatible with your ac0304017re 30 watt and is rated at and 30 Watts. eReplacements ac adapters all come with a 1 year warranty and will meet or exceed the original ac0304017re 30 watt and is rated at and 30 Watts AC adapter specifications because they are manufactured for high performance in our ISO 9000 factories using the most up to date safety and engineering control standards.

  • Sealed for protection against moisture and high humidity
  • Filters and protects from voltage spikes or surges
  • Internal safety features protect your device from electrical hazards
  • Low voltage shut down protection
  • Over voltage shut down protection
  • ''Short Circuit'' shut down protection
  • Over temperature shut down protection
  • Automatic reset after shutting down
Thousands of resellers, dealers and service companies over the years have trusted eReplacements to provide their customers with quality replacement ac adapters .

Manufacturer Part Number
AC0304017RE-ER
EAN/UPC
0842740029213,842740029213
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

AC0304017RE Specifications

Our Value

Color: Black
Inner dia: 1.7 mm
Manufacturer: PremiumPower
Outer dia: 4.0 mm
Package height: 8
Package length: 11
Package width: 3
Pin count: 3-Pin
Product weight: 1 lb
Watts: 30 Watts
UPC: 842740029213