AVP562W–Plug & Play IP Cloud HD Camera

AVP562B is AVUE’s second IP Cloud Camera model. It is more affordable than ever. It comes with the same features as prior model, retaining the HD 720P resolution over internet connection, and built-in local storage on Micro SD card of up to 32GB of storage, as well as advanced Peer-to-Peer (P2P) technology to allow setup and installation in minutes. Just plug it in with the provided power and Ethernet cord, download the AVUE CAM app, and scan the QR code on the back of the camera. It’s that easy to have full access and control over AVP562B Cloud Camera. Infrared Cut Filter Removable (ICR), Motion Detection and two-way audio have been designed into the model to enhance performance. The app enables full control of settings such as lighting, push notification, motion detection, date and time, firmware upgrade and use of various other functions and features.

Manufacturer Part Number
AVP562W
EAN/UPC
0855597003381,855597003381
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model : AVP562W

Image Sensor

  • Sensor 1/4" CMOS sensor
  • Resolution: 1280 x 720 (720P)
  • Minimum Illumination: 0.1 Lux
  • Perspective: 60 degrees

Audio

  • Input/Output: Two-way voice intercom (microphone and speaker built-in)
  • Audio Compressing Format: AAC (Advanced Audio Coding)

Video

  • Lens: 3.6 mm with ICR
  • Video Compression: H.264
  • Lighting Frequency: 50Hz, 60Hz
  • Image Frame Rate: 1-30 fps
  • Image Adjustment: Brightness, Contrast Ratio, Color Saturation and Sharpness
  • Image Resolution: HD 720P (1280 x 720), 640 x 360, 320 x 180, 160 x 90
  • White Balance & Backlight Compensation: Automatic
  • Night Vision: 12 IR LED’s, IR Distance: 10 meters/32 feet

Networks

  • Wireless Networks: WIFI (IEEE802.11b/g/n), External Wireless Antenna
  • Ethernet: 10/100Mbps RJ-45 Interface
  • Protocol: TCP/IP, UDP/IP, HTTP, DHCP, RTSP, RTMP, MUTP
  • Support IP Address: Static IP address & Dynamic IP address

Alarm

  • Alarm Detection: Motion Detection
  • Alarm Notification: Realtime Push Notification
  • External Alarm: External Alarm Input/Output

Hardware Interface

  • Video Storage: Micro SD Card Storage (Maximum 32 GB)
  • Power: DC 5V / 2A
  • Button: One Reset Button
  • External Alarm Input/Output: External Alarm Input/Output port
  • Wireless Interface: 1 WIFI external antenna

Others

  • Pan & Tilt Rotation: Horizontal: 350° & Vertical: 100°
  • LED Indication: Power / Network signal / Function indicator

Environment

  • Operating Temperature: 0° ~ 55°C (32°F ~ 131°F)
  • Humidity: 10% ~ 80% (No condensation)
  • Storage Temperature: -10°C ~ 60° (14°F ~ 140°F)
  • Storage Humidity: 0% ~ 90% (No condensation)

Dimension: (L x W x H): 114(L) *118(W) *130(H)mm

Weight: 0.75 lbs / 340 g

Certification: RoHS, CE, FCC