PTZ Pro Camera

The USB 1080p PTZ Camera that Brings Every Collaboration to Life Logitech PTZ Pro Camera The Logitech PTZ Pro Camera is a premium USB-enabled HD 1080p PTZ video camera for use in conference rooms, education, health care and other professional video workspaces.

The PTZ camera features a wide 90° field of view, 10x lossless full HD zoom, ZEISS® optics with autofocus, smooth mechanical 260° pan and 130° tilt, H.264 UVC 1.5 with Scalable Video Coding (SVC), remote control, far-end camera control 1 plus multiple presets and camera mounting options for custom installation.

Set-up is a snap with plug-and-play simplicity and a single USB cable-to-host connection. Leading business certifications—Optimized for Microsoft® Lync ™ 2013, Cisco Jabber ™ and WebEx® compatible 2 , Skype ™ certified—ensure an integrated experience with most business-grade UC applications.

Manufacturer Part Number
960-001021
EAN/UPC
0097855112682,097855112682
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Camera

  • HD 1080p video quality at 30 frames/second
  • H.264 UVC 1.5 with Scalable Video Coding (SVC)
  • 90° Field of View
  • Motorized 260° pan, 130° tilt and full HD 10X lossless zoom controlled from remote
  • 3 camera preset positions plus home position button
  • PTZ far-end camera control of ConferenceCam products in supported apps
  • ZEISS® optics with autofocus
  • Kensington security slot
  • LED to confirm video streaming
  • Standard tripod thread
  • Camera mount, table or wall
Remote Control
  • 10-foot range

Product Dimensions: Camera:

Width: 5.12 in (130 mm)
Height: 5.12 in (130 mm)
Depth: 5.91 in (150 mm)
Weight: 20.81 oz (590 g)


Remote:

Width: 1.97 in (50 mm)
Height: 4.72 in (120 mm)
Depth: 0.36 in (9.8 mm)
Weight: 1.69 oz (48 g)


Product Packaging:

Width: 8-3/16 in (224 mm)
Height: 15-29/32 in (150 mm)
Depth: 14-11/16 in (373 mm)
Weight: 69.846 oz (1980.1 g)

System Requirements

  • Windows 7, 8.1 or higher
  • Mac OS X 10.7 or higher
  • Google Chromebook Version 29.0.1547.70, Platform 4319.79.0 with:
    • 2.4 GHz Intel® Core 2 Duo processor
    • 2 GB RAM or more
    • Hard drive space for recorded videos
    • USB 2.0 port (USB 3.0 ready)
  • For full HD support, please check with software application provider for system requirements


Software Downloads:

  • Skype for Business, Lync 2010 and 2013: Control of remote camera (plug-ins)
  • Diagnostic tool (if needed)
  • Firmware upgrade software (when and if needed)
  • Downloadable from Logitech Support at www.logitech.com/support/


Application Compatibility:

  • UVC 1.5/plug-and-play compatible
  • Windows®
  • Mac™


Certifications:

  • Skype for Business
  • Optimized for Lync
  • Cisco Jabber™ and WebEx® compatible*
  • Skype™ certified

*See www.logitech.com/ciscocompatibility for the latest version.


Warranty Information

2-year limited hardware warranty

Package Contents

  • Camera
  • Remote control
  • 10-foot USB cable with power adapter connection
  • Power adapter with regional plugs
  • Mount
  • Quick-start guide
  • Warranty card


Part Number

  • PN 960-001021