HELIX 5 SI GPS KVD Side Imaging Sonar GPS

HELIX 5 SI GPS KVD HELIX Series 409640-1KVD

​Kevin Van Dam Signature Internal GPS Combo - Side Imaging

The HELIX 5 SI GPS KVD features ​a brilliant 800H x 480V, 5" 256 color display with backlight. Side Imaging/Down Imaging and DualBeam PLUS sonar with 4000 watts PTP power output, Precision Internal GPS Chartplotting with built-in UniMap cartography with a micro SD card slot for optional maps or for saving waypoints.  Maximize your angling experience with the Humminbird HELIX 5 SI GPS KVD fishfinder GPS system.

Manufacturer Part Number
409640-1KVD
EAN/UPC
0082324046223,082324046223
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Display Size - Diagonal:5"
  • Display Pixel Matrix:800H X 480V
  • Display Type:Color TFT
  • Display Colors Grayscale:256 Colors
  • Sonar Standard:Side Imaging/Down Imaging/DualBeam PLUS
  • Standard Sonar Coverage:20°, 60° & (2) 85° @ -10db (Total of 180°)
  • Standard Sonar Frequency:200/83/455 kHz
  • Sonar Optional:None
  • Target Separation:2.5"
  • Power Output RMS:500 Watts
  • Power Output Peak to Peak:4000 Watts
  • Depth Capability:1500 ft (2D) & 100ft (SI)
  • Temperature:Built In Transducer
  • Speed:GPS Speed Included
  • Backlight:LED
  • Unit Size - Gimbal Mount:7.55"W x 4.64"H x 3.3"D
  • Mount A Type:Gimbal Mount
  • Unit Size - Indash Mount:7.55"W x 4.28"D x 1.13"D
  • Mount B Unit Size2:Optional In-Dash
  • Mounting Options:Gimbal or Optional In-Dash
  • Transducer Standard:XNT 9 SI 180 T
  • Transducer Mounting:Transom
  • Power Input:10-20 VDC
  • Power Draw:615 mA
  • GPS Receiver:Included
  • GPS Tracking:Included
  • GPS Chartplotting:Included
  • Waypoints, Routes, Tracks/Points:2,500, 45, 50/20,000
  • Humminbird Mapping:Optional
  • Navionics Gold/HotMaps:Optional
  • Navionics Platinum+:Not Supported
  • Platinum Capable:Not Supported
  • C-Map 4D:Not Supported
  • 360 Imaging:Not Supported
  • i-Pilot Link:Not Supported
  • HD Radar:Not Supported
  • NMEA 2000:Not Supported
  • 5 Port Expansion Module:Not Supported
  • WeatherSense:Not Supported
  • Precision GPS:Included
  • Heading Sensor GPS:Not Supported
  • PC Connect:Optional
  • External GPS Receiver:Not Supported
  • AS Interlink:Not Supported
  • AIS Compatability:Not Supported
  • SwitchFire Sonar:Included
  • Screen Snap Shot:Included
  • Sonar Recording:Included
  • Upgradable Internal Software:Included
  • Split Screen Zoom:Included
  • Split Screen Bottom Lock:Included
  • 3D Chart View:Included
  • Large Digits View:Included
  • Wide/Narrow Cone Split Screen:Included
  • Custom View Selections:Included
  • Custom Digital Readout:Included
  • View Preset Keys:Not Supported
  • Temperature Graph:Not Supported
  • Temperature Alarm:Included
  • Freeze Frame:Included
  • Instant Image Update:Not Supported
  • Mark Structure on Sonar:Included
  • Selective Fish ID+:Included
  • Real Time Sonar:Included
  • Triplog:Included
  • X-Press Menu System:Included
  • MMC Compartment Available:Yes
  • MMC #Slots:1
  • Domestic CHO:no
  • Intl Portable:no
  • Hardware:MHX XNT
  • Transducer 2:XNT 9 SI 180 T
  • Bronze Thru Hull:N/A
  • Plastic Thru Hull:N/A
  • Puck:N/A
  • Trolling Motor:N/A
  • Angled Puck:N/A
  • Portable 2:N/A
  • Bronze 3-n-1:N/A