Notebook Battery

Compatible Laptop Battery Replaces fpcbp280ap FPCBP280APThis new replacement laptop battery from eReplacements is 100% compatible with your fpcbp280ap fujitsu battery and is Black in color and is rated at 5200mAh and 10.8V. eReplacements laptop batteries all come with a 1 year warranty and will meet or exceed the original fpcbp280ap fujitsu battery laptop battery specifications because they are manufactured for high performance in our ISO 9000 factories using the best quality cells and most up to date safety and engineering control standards:

  • High/low temperature shut off protection
  • Thermal runaway protection
  • Overcharge shut off protection
  • Over discharge shut off protection
  • Cell imbalance shut off protection
  • Fire resistant plastic casing
  • Manufactured using the most up to date TI BQ20Z chip set

Manufacturer Part Number
FPCBP280AP-ER
EAN/UPC
0842740065761,842740065761
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

FPCBP280AP Specifications  
Our Value
Capacity: 5200mAh
Cellcount: 6 Cell
Color: Black
Product weight: 312.2g
Technology: Li-Ion
Volts: 10.8V
UPC: 842740065761