Projector Lamp

Compatible Projector Lamp Replaces etlal100er ET-LAL100-ER
This new replacement front projector lamp ET-LAL100-ER from eReplacements is 100% compatible with your etlal100er compatible fp and has an estimated lamp lifetime of approximately 2,000 hours. This lamp is user replaceable. Refer to your projector’s manual for replacement instructions for this lamp. eReplacements front projector lamps all come with a 90 day warranty and will meet or exceed the original etlal100er compatible fp lamp specifications because they are manufactured for high performance using top quality replacement bulbs and the most up to date safety and engineering control standards.

Manufacturer Part Number
ET-LAL100-ER
EAN/UPC
0842740070536,842740070536
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Package height: 8
Package length: 8
Package width: 8