M.Zuiko ED 14-150mm f4.0-5.6 II

PORTABALE & LIGHTWEIGHT IDEAL FOR TRAVEL

Micro Four Thirds cameras and lenses feature a much more compact design than those of other interchangeable lens systems. As a result, M. Zuiko Digital Micro Four Thirds System lenses offer uncompromising professional quality in an exceptionally compact package.

Manufacturer Part Number
V316020BU000
EAN/UPC
0050332188754,050332188754
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Mount Standard: Micro Four Thirds System Standard
Focal Length: 14-150mm
35mm Equivalent Focal Length: 28-300mm
Lens Construction: 15 Elements in 11 Groups
 : DSA lens, Aspherical ED lens, ED lens & 3 HR lenses
Dustproof and splashproof: Yes
Angle of View: 75 - 8.2 Degree
AF System: High-speed Imager AF (MSC)
Closest Focusing Distance: 0.5m
Maximum Image Magnification: 0.22x
35mm Equivalent Max. Image Magnification: 0.44x
Minimum Field Size: 59 x 78mm
Number of Blades: 7 (Circular Aperture Diaphragm)
Maximum Aperture: f4.0 (14mm) - f5.6 (150mm)
Minimum Aperture: f22
Filter Size: Diameter 58mm
Dimensions: ø 2.5 inches X 3.3 inches
Weight: 10 oz.
Specifications and design are subject to change without notice.
Box Contents: Lens Hood(LH-61C), Lens Cap(LC-58F), Lens Rear Cap(LR-2), Instruction Manual, Warranty Card
Related accessories (Option)

  • Protection Filter (PRF-D58 PRO)
  • Lens Cap(LC-58E)
  • Lens Case (LSC-0914)