Stylus Tough TG-860 Compact Camera

The new TG-860 is the camera you’ll want to have along for every adventure. Its brawny exterior is built to withstand harsh weather and rough treatment, while its powerful mix of image processing power, creative flexibility, and up-to-the-minute connectivity – with built-in WiFi and GPS – make this camera the perfect choice for capturing action-packed photos and videos. Wherever you take the TG-860, share-worthy shots are sure to follow.

Manufacturer Part Number
V104170WU000
EAN/UPC
0050332189362,050332189362
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dive Deeper:

Model Name: Olympus TG -860
Model Description: Tough, 16M CMOS, 21mm (equivalent) Ultra -Wide Lens, 3.0* HVGA, 180° Tilt LCD, WiFi, GPS, 01.Share2.5, 01.Track1.1.1
Image Sensor: 16 Megapixel, BSI-CMOS, 1/2.3
CCD Sensitivity: ISO 125 / 200 / 400 / 800 / 1600 / 3200 / 6400 / AUTO / HIGH
Image Processor: TruePic VII
Waterproof: 50ft (15m)
Shockproor: 711 (2.1m)
Crushproor: 220Ibf (100kgf)
Freezeproof: 14°F (-10°C)
Dustproof: Yes
Scratchproof: No
*When the Flip LCD is closed

Wide-Angle WOW:

Focal Length: 3.74- 18.7mm (35mm equivalent 21 - 105mm)
Aperature Range: F3.5 (W)- F5.7 (T)
Shutter Speed: Auto: 1/2 - 1/2000 (Night Scene: Longest 4 Sec)
Zoom: Still: 5x Optical Zoom, 4x Digital Zoom, 2x SuperResolution Zoom; Video: 5x Optical Zoom, 4x DigitalZoom
Image Stabilization: Still: Lens Shift; Video: Hybrid (Lens Shift + Digital) 5axis


Perfect Point of View:

Monitor Type: 180° Flip LCD
Monitor Size: 3.0” (16:9)
Monitor Resolution: 460K Dots 
Touchscreen: No 
Monitor Backlight Boost: Yes 
Monitor Brightness Adjustment: ±2 Steps

Shoot and Share from Anywhere:

WiFi: Yes
GPS: Yes
Eye-Fi Card Compatible: Yes
LED Illuminator: Yes
Battery Type: Lithium-Ion Rechargeable Battery (LI-50B)
Battery Life: Still: 300 shots; Video: 90 min (continuous video shooting)

Shootfaster:

Mode Dial - Shooting Modes: Intelligent Auto (iAUTO), Program Auto (P), Super Macro, Scene Modes (19), Art Filters (7), Sportcam, Panorama, Self Portrait
Continuous Sequential Shooting: Approx. 2.5 fps / 200 images (16M); Approx. 7 fps / 7 images (16M); Approx. 20 fps / 60 images (3M); Approx. 60 fps / 60 images (3M)
Interval Sequential Shooting: 1-99 frames; 0-60 min start timer; 10 sec-60 min interval time
Sportcam Mode: Full HD 60p Movie, High-Speed Movie, Time Lapse Movie, Sport Burst

Stills and Video Worth Sharing:

Picture Modes: Vivid, Natural, Muted, Fish Eye, Sparkle*, Reflection, Fragmented*, Pop Art, Soft Focus, Pale&Light Color, Grainy Film, Pin Hole, Diorama, Dramatic Tone
*Still image only
Scene Modes: Portrait, ePortrait, Landscape, Interval Shooting, Hand-Held Starlight, Night Scene, Night+Portrait, Sport, Indoor, Sunset, Fireworks, Cuisine, Documents, Beach&Snow,  Underwater Snapshot, Underwater Wide 1, Underwater Wide 2, Underwater Macro, Backlight HDR
Art Filters: Pop Art, Soft Focus, Pale&Light Color, Grainy Film, Pin Hole, Diorama, Dramatic Tone
Panorama: Smart Panorama: Standard and Full 360° Views
Still Image Edit: Resize, Crop, Redeye Fix, Shadow Adjustment
Video File Format: MOV/H.264
Video Modes:

  • 1080 60p, 720 60p, 480 60p, 1080p, 720p, 480p, VGA, HS120fps (4:3) / (16:9), HS240fps (4:3) / (16:9)
  • *When shooting 1080 60p / 720 60p / 1080p / 720p movies, use SDHCclass6 (speed class) / SDXCclass6 or higher
  • *High-Speed Movie Size HS120fps: 640x480 (4:3) / 854x480 (16:9), HS240fps: 480x360 (4:3) / 640x360 (16:9)
  • *Time-Lapse Movie Size 1080p, 720p, 480p

Video Recording Time: 1080 60p, 720 60p, 1080p, 720p: continuously up to 29 min. or up to 4GB. Others: up to 4GB.
Audio Recording: Linear PCM
Microphone: Yes (Stereo)
Speaker: Yes
Video Edit: Yes

Additional Information:

4 -Arrow Key: Yes
Direct Buttons: 5 (OK, Menu, Movie, Play, Face)
LEDs: 2 (Status, Self /AF Illuminator/ Macro)
Self -timer: 2 sec, 12 sec, Custom Self -timer (1-30 sec start timer,1-10 pictures, 1-3 sec interval)
AF: CMOS Contrast Detection
AF Focus Mode: Face Detection iESP AF, Spot AF, AF Tracking
AF Lock: Yes (Underwater Snap, Underwater Wide1, Underwater Macro, Super Macro, Sportcam)
AF Illuminator: Built-in AF Illuminator
AF Tracking: Yes
Face Detection: Yes (up to 8)
Still Image File Format:  JPEG: 16M(4:3/3:2/16:9/1:1), 8M(4:3/3:2/16:9/1:1),3M(4:3/3:2/16:9/1:1), VGA(4:3/3:2/16:9/1:1)
Distortion Compensation: Yes
Auto -Connect USB: USB 2.0 High -Speed (USB Mass Storage)
Outer Connectors Multi -terminal: (USB Connector, DC Jack, AudioNideoOutput), HDMI Type D
DC Coupler: BPC-13
PictBridge: Yes
PictBridge Easy Print: Yes
Removable Media Card: SD, SDHC, SDXC
Internal Memory: 37MB
Internal Memory Backup: Yes
Flash Modes: Auto, Red -Eye Reduction, Fill-in, Off, LED
External Flash: Yes (Wireless)
Dimensions: 4.4° W x 2.5*H x 1.1'D (112.9mm Wx 64.1mm H x27.6mm D)
Weight: 7.7oz (2249)
OS Support: Windows 8.1, Windows 8, Windows 7 SP1, WindowsVista 5P2, Windows XP 5P3, Mac OS OS X v10.5 -v10.10
Bundled Items: TG -860 Digital Camera, Premium Wrist Strap, LI-50B Rechargable Lithium -Ion Battery, USB Cable and ACAdapter, Quick Start Guide, Waterproof Instructions,
CD-ROM with Instruction Manual and Olympus Viewer, 3 Software, Warranty Card